TE Connectivity Through Hole Resistors CBT50J47K

Description
47 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Pulse Withstanding Carbon Composition
Request a Quote Datasheet
Description
47 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Pulse Withstanding Carbon Composition
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CBT50J47K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CBT50J47K-ND
Through Hole Resistors CBT50J47K-ND
47 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Pulse Withstanding Carbon Composition

47 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Pulse Withstanding Carbon Composition

Buy Now Datasheet
Carbon Resistor Composition, 47Kohm, 500Mw, 5%; Resistance Neohm Te Connectivity - 22R5589 - Newark, An Avnet Company
Chicago, IL, United States
Carbon Resistor Composition, 47Kohm, 500Mw, 5%; Resistance Neohm Te Connectivity
22R5589
Carbon Resistor Composition, 47Kohm, 500Mw, 5%; Resistance Neohm Te Connectivity 22R5589
CARBON RESISTOR COMPOSITION, 47KOHM, 500mW, 5%; Resistance:47kohm; Product Range:CBT Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Type:Pulse Withstanding RoHS Compliant: Yes

CARBON RESISTOR COMPOSITION, 47KOHM, 500mW, 5%; Resistance:47kohm; Product Range:CBT Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Type:Pulse Withstanding RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CBT50J47K-ND 22R5589
Product Name Through Hole Resistors Carbon Resistor Composition, 47Kohm, 500Mw, 5%; Resistance Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Carbon Composition
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C2R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers