TE Connectivity Through Hole Resistors CBT50J2R2

Description
2.2 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Pulse Withstanding Carbon Composition
Request a Quote Datasheet
Description
2.2 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Pulse Withstanding Carbon Composition
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CBT50J2R2-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CBT50J2R2-ND
Through Hole Resistors CBT50J2R2-ND
2.2 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Pulse Withstanding Carbon Composition

2.2 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Pulse Withstanding Carbon Composition

Buy Now Datasheet
Through Hole Carbon Composition Resistor, Cbt Series, 2.2 Ohm, 500 Mw, 5%, 350 V Rohs Compliant Neohm Te Connectivity - 25M8424 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Carbon Composition Resistor, Cbt Series, 2.2 Ohm, 500 Mw, 5%, 350 V Rohs Compliant Neohm Te Connectivity
25M8424
Through Hole Carbon Composition Resistor, Cbt Series, 2.2 Ohm, 500 Mw, 5%, 350 V Rohs Compliant Neohm Te Connectivity 25M8424
Through Hole Carbon Composition Resistor, CBT Series, 2.2 ohm, 500 mW, - 5%, 350 V RoHS Compliant: Yes

Through Hole Carbon Composition Resistor, CBT Series, 2.2 ohm, 500 mW, - 5%, 350 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CBT50J2R2-ND 25M8424
Product Name Through Hole Resistors Through Hole Carbon Composition Resistor, Cbt Series, 2.2 Ohm, 500 Mw, 5%, 350 V Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Carbon Composition Carbon Composition
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 2.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 52.3 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details