TE Connectivity Through Hole Resistors CBT50J22R

Description
22 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Pulse Withstanding Carbon Composition
Request a Quote Datasheet
Description
22 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Pulse Withstanding Carbon Composition
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CBT50J22R-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CBT50J22R-ND
Through Hole Resistors CBT50J22R-ND
22 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Pulse Withstanding Carbon Composition

22 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Pulse Withstanding Carbon Composition

Buy Now Datasheet
Res, 22R, 0.5W, Axial, Carboncomposition; Resistance Neohm Te Connectivity - 01AH0218 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, 0.5W, Axial, Carboncomposition; Resistance Neohm Te Connectivity
01AH0218
Res, 22R, 0.5W, Axial, Carboncomposition; Resistance Neohm Te Connectivity 01AH0218
RES, 22R, 0.5W, AXIAL, CARBONCOMPOSITION; Resistance:22ohm; Product Range:CBT Series; Power Rating:0.5W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Carbon Composition; RoHS Compliant: Yes

RES, 22R, 0.5W, AXIAL, CARBONCOMPOSITION; Resistance:22ohm; Product Range:CBT Series; Power Rating:0.5W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Carbon Composition; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CBT50J22R-ND 01AH0218
Product Name Through Hole Resistors Res, 22R, 0.5W, Axial, Carboncomposition; Resistance Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Carbon Composition Carbon Composition
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 22 ohms 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details