TE Connectivity Through Hole Resistors CBT50J220R

Description
220 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Pulse Withstanding Carbon Composition
Request a Quote Datasheet
Description
220 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Pulse Withstanding Carbon Composition
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CBT50J220R-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CBT50J220R-ND
Through Hole Resistors CBT50J220R-ND
220 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Pulse Withstanding Carbon Composition

220 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Pulse Withstanding Carbon Composition

Buy Now Datasheet
Carbon Resistor Composition, 220 Ohm, 500Mw, 5%; Product Range Neohm Te Connectivity - 25M8429 - Newark, An Avnet Company
Chicago, IL, United States
Carbon Resistor Composition, 220 Ohm, 500Mw, 5%; Product Range Neohm Te Connectivity
25M8429
Carbon Resistor Composition, 220 Ohm, 500Mw, 5%; Product Range Neohm Te Connectivity 25M8429
CARBON RESISTOR COMPOSITION, 220 OHM, 500mW, 5%; Product Range:CBT Series; Resistance:220ohm; Power Rating:500mW; Resistance Tolerance: 5%; Voltage Rating:350V; Resistor Case Style:Axial Leaded; Filter Terminals:Axial Leaded RoHS Compliant: Yes

CARBON RESISTOR COMPOSITION, 220 OHM, 500mW, 5%; Product Range:CBT Series; Resistance:220ohm; Power Rating:500mW; Resistance Tolerance: 5%; Voltage Rating:350V; Resistor Case Style:Axial Leaded; Filter Terminals:Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Carbon Comp, 220R, 5%, Axial; Resistance Neohm Te Connectivity - 22R2869 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Carbon Comp, 220R, 5%, Axial; Resistance Neohm Te Connectivity
22R2869
Resistor, Carbon Comp, 220R, 5%, Axial; Resistance Neohm Te Connectivity 22R2869
RESISTOR, CARBON COMP, 220R, 5%, AXIAL; Resistance:220ohm; Product Range:CBT Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Type:Carbon Composition RoHS Compliant: Yes

RESISTOR, CARBON COMP, 220R, 5%, AXIAL; Resistance:220ohm; Product Range:CBT Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Type:Carbon Composition RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CBT50J220R-ND 25M8429 22R2869
Product Name Through Hole Resistors Carbon Resistor Composition, 220 Ohm, 500Mw, 5%; Product Range Neohm Te Connectivity Resistor, Carbon Comp, 220R, 5%, Axial; Resistance Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Carbon Composition Carbon Composition
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leads
Resistance Range 220 ohms 220 ohms 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1363303 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C102J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers