TE Connectivity Through Hole Resistors CBT50J15R

Description
15 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Pulse Withstanding Carbon Composition
Request a Quote Datasheet
Description
15 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Pulse Withstanding Carbon Composition
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A105456TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A105456TB-ND
Through Hole Resistors A105456TB-ND
15 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Pulse Withstanding Carbon Composition

15 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Pulse Withstanding Carbon Composition

Buy Now Datasheet
Through Hole Carbon Composition Resistor, Cbt Series, 15 Ohm, 500 Mw, 5, 350 V Rohs Compliant Neohm Te Connectivity - 22R0649 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Carbon Composition Resistor, Cbt Series, 15 Ohm, 500 Mw, 5, 350 V Rohs Compliant Neohm Te Connectivity
22R0649
Through Hole Carbon Composition Resistor, Cbt Series, 15 Ohm, 500 Mw, 5, 350 V Rohs Compliant Neohm Te Connectivity 22R0649
THROUGH HOLE CARBON COMPOSITION RESISTOR, CBT SERIES, 15 OHM, 500 MW, - 5, 350 V ROHS COMPLIANT: YES

THROUGH HOLE CARBON COMPOSITION RESISTOR, CBT SERIES, 15 OHM, 500 MW, - 5, 350 V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A105456TB-ND 22R0649
Product Name Through Hole Resistors Through Hole Carbon Composition Resistor, Cbt Series, 15 Ohm, 500 Mw, 5, 350 V Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Carbon Composition Carbon Composition
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622806-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 150 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details