TE Connectivity Through Hole Resistors CBT50J150R

Description
150 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Pulse Withstanding Carbon Composition
Request a Quote Datasheet
Description
150 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Pulse Withstanding Carbon Composition
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CBT50J150R-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CBT50J150R-ND
Through Hole Resistors CBT50J150R-ND
150 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Pulse Withstanding Carbon Composition

150 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Pulse Withstanding Carbon Composition

Buy Now Datasheet
Carbon Resistor Composition, 150 Ohm, 500Mw, 5%; Resistance Neohm Te Connectivity - 22R0646 - Newark, An Avnet Company
Chicago, IL, United States
Carbon Resistor Composition, 150 Ohm, 500Mw, 5%; Resistance Neohm Te Connectivity
22R0646
Carbon Resistor Composition, 150 Ohm, 500Mw, 5%; Resistance Neohm Te Connectivity 22R0646
CARBON RESISTOR COMPOSITION, 150 OHM, 500mW, 5%; Resistance:150ohm; Product Range:CBT Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Automotive Qualification Standard:- RoHS Compliant: Yes

CARBON RESISTOR COMPOSITION, 150 OHM, 500mW, 5%; Resistance:150ohm; Product Range:CBT Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CBT50J150R-ND 22R0646
Product Name Through Hole Resistors Carbon Resistor Composition, 150 Ohm, 500Mw, 5%; Resistance Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Carbon Composition
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 150 ohms 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1363314 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R1R2JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details