TE Connectivity Through Hole Resistors CBT50J10K

Description
10 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Pulse Withstanding Carbon Composition
Request a Quote Datasheet
Description
10 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Pulse Withstanding Carbon Composition
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CBT50J10K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CBT50J10K-ND
Through Hole Resistors CBT50J10K-ND
10 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Pulse Withstanding Carbon Composition

10 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Pulse Withstanding Carbon Composition

Buy Now Datasheet
Carbon Resistor Composition, 10Kohm, 500Mw, 5%; Resistance Neohm Te Connectivity - 25M8412 - Newark, An Avnet Company
Chicago, IL, United States
Carbon Resistor Composition, 10Kohm, 500Mw, 5%; Resistance Neohm Te Connectivity
25M8412
Carbon Resistor Composition, 10Kohm, 500Mw, 5%; Resistance Neohm Te Connectivity 25M8412
CARBON RESISTOR COMPOSITION, 10KOHM, 500mW, 5%; Resistance:10kohm; Product Range:CBT Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Type:Pulse Withstanding RoHS Compliant: Yes

CARBON RESISTOR COMPOSITION, 10KOHM, 500mW, 5%; Resistance:10kohm; Product Range:CBT Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Type:Pulse Withstanding RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CBT50J10K-ND 25M8412
Product Name Through Hole Resistors Carbon Resistor Composition, 10Kohm, 500Mw, 5%; Resistance Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Carbon Composition
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 88.7 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details