TE Connectivity Res, 220K, 0.25W, Carbon, Axial; Resistance Neohm Te Connectivity CBT25K220K

Description
RES, 220K, 0.25W, CARBON, AXIAL; Resistance:220kohm; Product Range:CBT Series; Power Rating:250mW; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Composition RoHS Compliant: Yes
Datasheet
Description
RES, 220K, 0.25W, CARBON, AXIAL; Resistance:220kohm; Product Range:CBT Series; Power Rating:250mW; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Composition RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 220K, 0.25W, Carbon, Axial; Resistance Neohm Te Connectivity - 52AK7687 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220K, 0.25W, Carbon, Axial; Resistance Neohm Te Connectivity
52AK7687
Res, 220K, 0.25W, Carbon, Axial; Resistance Neohm Te Connectivity 52AK7687
RES, 220K, 0.25W, CARBON, AXIAL; Resistance:220kohm; Product Range:CBT Series; Power Rating:250mW; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Composition RoHS Compliant: Yes

RES, 220K, 0.25W, CARBON, AXIAL; Resistance:220kohm; Product Range:CBT Series; Power Rating:250mW; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Composition RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AK7687
Product Name Res, 220K, 0.25W, Carbon, Axial; Resistance Neohm Te Connectivity
Configuration Single Resistor
Mounting / Packaging Axial Leaded
Resistance Range 220000 ohms
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R132JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details