TE Connectivity Through Hole Resistors CBT25J6R8

Description
6.8 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Carbon Composition
Request a Quote Datasheet
Description
6.8 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Carbon Composition
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CBT25J6R8-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CBT25J6R8-ND
Through Hole Resistors CBT25J6R8-ND
6.8 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Carbon Composition

6.8 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Carbon Composition

Buy Now Datasheet
Res, 6R8, 0.25W, Axial; Resistance Neohm Te Connectivity - 01AH1156 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6R8, 0.25W, Axial; Resistance Neohm Te Connectivity
01AH1156
Res, 6R8, 0.25W, Axial; Resistance Neohm Te Connectivity 01AH1156
RES, 6R8, 0.25W, AXIAL; Resistance:6.8ohm; Product Range:CBT Series; Power Rating:0.25W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:250V; Resistor Element Material:Carbon Composition; Temperature RoHS Compliant: Yes

RES, 6R8, 0.25W, AXIAL; Resistance:6.8ohm; Product Range:CBT Series; Power Rating:0.25W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:250V; Resistor Element Material:Carbon Composition; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CBT25J6R8-ND 01AH1156
Product Name Through Hole Resistors Res, 6R8, 0.25W, Axial; Resistance Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Carbon Composition Carbon Composition
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 6.8 ohms 6.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1445549 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details