TE Connectivity Through Hole Resistors CBT25J68K

Description
68 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Carbon Composition
Request a Quote Datasheet
Description
68 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Carbon Composition
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CBT25J68K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CBT25J68K-ND
Through Hole Resistors CBT25J68K-ND
68 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Carbon Composition

68 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Carbon Composition

Buy Now Datasheet
Res, 68K, 0.25W, Axial, Carbon Rohs Compliant Neohm Te Connectivity - 75AJ0156 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68K, 0.25W, Axial, Carbon Rohs Compliant Neohm Te Connectivity
75AJ0156
Res, 68K, 0.25W, Axial, Carbon Rohs Compliant Neohm Te Connectivity 75AJ0156
RES, 68K, 0.25W, AXIAL, CARBON ROHS COMPLIANT: YES

RES, 68K, 0.25W, AXIAL, CARBON ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CBT25J68K-ND 75AJ0156
Product Name Through Hole Resistors Res, 68K, 0.25W, Axial, Carbon Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Carbon Composition
Mounting / Packaging Axial Leads; Axial
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers