TE Connectivity Through Hole Resistors CBT25J4K7

Description
4.7 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Carbon Composition
Request a Quote Datasheet
Description
4.7 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Carbon Composition
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A105921TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A105921TB-ND
Through Hole Resistors A105921TB-ND
4.7 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Carbon Composition

4.7 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Carbon Composition

Buy Now Datasheet
Through Hole Carbon Composition Resistor, Cbt Series, 4.7 Kohm, 250 Mw, 5, 250 V Rohs Compliant Neohm Te Connectivity - 22R0636 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Carbon Composition Resistor, Cbt Series, 4.7 Kohm, 250 Mw, 5, 250 V Rohs Compliant Neohm Te Connectivity
22R0636
Through Hole Carbon Composition Resistor, Cbt Series, 4.7 Kohm, 250 Mw, 5, 250 V Rohs Compliant Neohm Te Connectivity 22R0636
THROUGH HOLE CARBON COMPOSITION RESISTOR, CBT SERIES, 4.7 KOHM, 250 MW, - 5, 250 V ROHS COMPLIANT: YES

THROUGH HOLE CARBON COMPOSITION RESISTOR, CBT SERIES, 4.7 KOHM, 250 MW, - 5, 250 V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A105921TB-ND 22R0636
Product Name Through Hole Resistors Through Hole Carbon Composition Resistor, Cbt Series, 4.7 Kohm, 250 Mw, 5, 250 V Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Carbon Composition Carbon Composition
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.3300 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details