TE Connectivity Through Hole Resistors CBT25J470R

Description
470 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Carbon Composition
Request a Quote Datasheet
Description
470 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Carbon Composition
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CBT25J470R-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CBT25J470R-ND
Through Hole Resistors CBT25J470R-ND
470 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Carbon Composition

470 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Carbon Composition

Buy Now Datasheet
Carbon Resistor Composition, 470 Ohm, 250Mw, 5%; Resistance Neohm Te Connectivity - 22R0633 - Newark, An Avnet Company
Chicago, IL, United States
Carbon Resistor Composition, 470 Ohm, 250Mw, 5%; Resistance Neohm Te Connectivity
22R0633
Carbon Resistor Composition, 470 Ohm, 250Mw, 5%; Resistance Neohm Te Connectivity 22R0633
CARBON RESISTOR COMPOSITION, 470 OHM, 250mW, 5%; Resistance:470ohm; Product Range:CBT Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Type:Pulse Withstanding RoHS Compliant: Yes

CARBON RESISTOR COMPOSITION, 470 OHM, 250mW, 5%; Resistance:470ohm; Product Range:CBT Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Type:Pulse Withstanding RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CBT25J470R-ND 22R0633
Product Name Through Hole Resistors Carbon Resistor Composition, 470 Ohm, 250Mw, 5%; Resistance Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Carbon Composition
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 470 ohms 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756375 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1614885-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 390000 ohms
View Details
2 suppliers