TE Connectivity Through Hole Resistors CBT25J3R3

Description
3.3 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Carbon Composition
Request a Quote Datasheet
Description
3.3 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Carbon Composition
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CBT25J3R3-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CBT25J3R3-ND
Through Hole Resistors CBT25J3R3-ND
3.3 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Carbon Composition

3.3 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Carbon Composition

Buy Now Datasheet
Res, 3R3, 0.25W, Axial; Resistance Neohm Te Connectivity - 01AH0938 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R3, 0.25W, Axial; Resistance Neohm Te Connectivity
01AH0938
Res, 3R3, 0.25W, Axial; Resistance Neohm Te Connectivity 01AH0938
RES, 3R3, 0.25W, AXIAL; Resistance:3.3ohm; Product Range:CBT Series; Power Rating:0.25W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:250V; Resistor Element Material:Carbon Composition; Temperature RoHS Compliant: Yes

RES, 3R3, 0.25W, AXIAL; Resistance:3.3ohm; Product Range:CBT Series; Power Rating:0.25W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:250V; Resistor Element Material:Carbon Composition; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CBT25J3R3-ND 01AH0938
Product Name Through Hole Resistors Res, 3R3, 0.25W, Axial; Resistance Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Carbon Composition Carbon Composition
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 3.3 ohms 3.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details