TE Connectivity Through Hole Resistors CBT25J3K3

Description
3.3 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Carbon Composition
Request a Quote Datasheet
Description
3.3 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Carbon Composition
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CBT25J3K3-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CBT25J3K3-ND
Through Hole Resistors CBT25J3K3-ND
3.3 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Carbon Composition

3.3 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Carbon Composition

Buy Now Datasheet
Through Hole Carbon Composition Resistor, Cbt Series, 3.3 Kohm, 250 Mw, 5, 250 V Rohs Compliant Neohm Te Connectivity - 21R8112 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Carbon Composition Resistor, Cbt Series, 3.3 Kohm, 250 Mw, 5, 250 V Rohs Compliant Neohm Te Connectivity
21R8112
Through Hole Carbon Composition Resistor, Cbt Series, 3.3 Kohm, 250 Mw, 5, 250 V Rohs Compliant Neohm Te Connectivity 21R8112
THROUGH HOLE CARBON COMPOSITION RESISTOR, CBT SERIES, 3.3 KOHM, 250 MW, - 5, 250 V ROHS COMPLIANT: YES

THROUGH HOLE CARBON COMPOSITION RESISTOR, CBT SERIES, 3.3 KOHM, 250 MW, - 5, 250 V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CBT25J3K3-ND 21R8112
Product Name Through Hole Resistors Through Hole Carbon Composition Resistor, Cbt Series, 3.3 Kohm, 250 Mw, 5, 250 V Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Carbon Composition Carbon Composition
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1617561 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Through Hole Resistors - 2019-CF1/4CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details