TE Connectivity Through Hole Resistors CBT25J330R

Description
330 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Carbon Composition
Request a Quote Datasheet
Description
330 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Carbon Composition
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A105936TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A105936TB-ND
Through Hole Resistors A105936TB-ND
330 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Carbon Composition

330 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Carbon Composition

Buy Now Datasheet
Through Hole Carbon Composition Resistor, Cbt Series, 330 Ohm, 250 Mw, 5%, 250 V Neohm Te Connectivity - 21R8109 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Carbon Composition Resistor, Cbt Series, 330 Ohm, 250 Mw, 5%, 250 V Neohm Te Connectivity
21R8109
Through Hole Carbon Composition Resistor, Cbt Series, 330 Ohm, 250 Mw, 5%, 250 V Neohm Te Connectivity 21R8109
Through Hole Carbon Composition Resistor, CBT Series, 330 ohm, 250 mW, - 5%, 250 V

Through Hole Carbon Composition Resistor, CBT Series, 330 ohm, 250 mW, - 5%, 250 V

Supplier's Site Datasheet
Resistance Neohm Te Connectivity - 25M8392 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Neohm Te Connectivity
25M8392
Resistance Neohm Te Connectivity 25M8392
Resistance:330ohm; Product Range:CBT Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Composition; Resistor Type:Pulse Withstanding RoHS Compliant: Yes

Resistance:330ohm; Product Range:CBT Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Composition; Resistor Type:Pulse Withstanding RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A105936TB-ND 21R8109 25M8392
Product Name Through Hole Resistors Through Hole Carbon Composition Resistor, Cbt Series, 330 Ohm, 250 Mw, 5%, 250 V Neohm Te Connectivity Resistance Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Carbon Composition Carbon Composition
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leaded
Resistance Range 330 ohms 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249322 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R111JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details