TE Connectivity Through Hole Resistors CBT25J2K2

Description
2.2 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Carbon Composition
Request a Quote Datasheet
Description
2.2 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Carbon Composition
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CBT25J2K2-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CBT25J2K2-ND
Through Hole Resistors CBT25J2K2-ND
2.2 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Carbon Composition

2.2 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Carbon Composition

Buy Now Datasheet
Carbon Resistor Composition, 2.2Kohm, 250Mw, 5%; Resistance Neohm Te Connectivity - 21R8105 - Newark, An Avnet Company
Chicago, IL, United States
Carbon Resistor Composition, 2.2Kohm, 250Mw, 5%; Resistance Neohm Te Connectivity
21R8105
Carbon Resistor Composition, 2.2Kohm, 250Mw, 5%; Resistance Neohm Te Connectivity 21R8105
CARBON RESISTOR COMPOSITION, 2.2KOHM, 250mW, 5%; Resistance:2.2kohm; Product Range:CBT Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Type:Pulse WithstandingRoHS Compliant: Yes

CARBON RESISTOR COMPOSITION, 2.2KOHM, 250mW, 5%; Resistance:2.2kohm; Product Range:CBT Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Type:Pulse WithstandingRoHS Compliant: Yes

Supplier's Site
Through Hole Carbon Composition Resistor, Cbt Series, 2.2 Kohm, 250 Mw, 5%, 250 V Rohs Compliant Neohm Te Connectivity - 25M8379 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Carbon Composition Resistor, Cbt Series, 2.2 Kohm, 250 Mw, 5%, 250 V Rohs Compliant Neohm Te Connectivity
25M8379
Through Hole Carbon Composition Resistor, Cbt Series, 2.2 Kohm, 250 Mw, 5%, 250 V Rohs Compliant Neohm Te Connectivity 25M8379
Through Hole Carbon Composition Resistor, CBT Series, 2.2 kohm, 250 mW, - 5%, 250 V RoHS Compliant: Yes

Through Hole Carbon Composition Resistor, CBT Series, 2.2 kohm, 250 mW, - 5%, 250 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CBT25J2K2-ND 21R8105 25M8379
Product Name Through Hole Resistors Carbon Resistor Composition, 2.2Kohm, 250Mw, 5%; Resistance Neohm Te Connectivity Through Hole Carbon Composition Resistor, Cbt Series, 2.2 Kohm, 250 Mw, 5%, 250 V Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Carbon Composition Carbon Composition
Mounting / Packaging Axial Leads; Axial Axial Leaded ThroughHole
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers