TE Connectivity Through Hole Resistors CBT25J22K

Description
22 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Carbon Composition
Request a Quote Datasheet
Description
22 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Carbon Composition
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CBT25J22K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CBT25J22K-ND
Through Hole Resistors CBT25J22K-ND
22 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Carbon Composition

22 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Carbon Composition

Buy Now Datasheet
Through Hole Carbon Composition Resistor, Cbt Series, 22 Kohm, 250 Mw, 5, 250 V Rohs Compliant Neohm Te Connectivity - 21R8103 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Carbon Composition Resistor, Cbt Series, 22 Kohm, 250 Mw, 5, 250 V Rohs Compliant Neohm Te Connectivity
21R8103
Through Hole Carbon Composition Resistor, Cbt Series, 22 Kohm, 250 Mw, 5, 250 V Rohs Compliant Neohm Te Connectivity 21R8103
THROUGH HOLE CARBON COMPOSITION RESISTOR, CBT SERIES, 22 KOHM, 250 MW, - 5, 250 V ROHS COMPLIANT: YES

THROUGH HOLE CARBON COMPOSITION RESISTOR, CBT SERIES, 22 KOHM, 250 MW, - 5, 250 V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CBT25J22K-ND 21R8103
Product Name Through Hole Resistors Through Hole Carbon Composition Resistor, Cbt Series, 22 Kohm, 250 Mw, 5, 250 V Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Carbon Composition Carbon Composition
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1722204 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers