TE Connectivity Through Hole Resistors CBT25J220R

Description
220 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Carbon Composition
Request a Quote Datasheet
Description
220 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Carbon Composition
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CBT25J220R-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CBT25J220R-ND
Through Hole Resistors CBT25J220R-ND
220 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Carbon Composition

220 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Carbon Composition

Buy Now Datasheet
Carbon Resistor Composition, 220 Ohm, 250Mw, 5%; Resistance Neohm Te Connectivity - 21R0186 - Newark, An Avnet Company
Chicago, IL, United States
Carbon Resistor Composition, 220 Ohm, 250Mw, 5%; Resistance Neohm Te Connectivity
21R0186
Carbon Resistor Composition, 220 Ohm, 250Mw, 5%; Resistance Neohm Te Connectivity 21R0186
CARBON RESISTOR COMPOSITION, 220 OHM, 250mW, 5%; Resistance:220ohm; Product Range:CBT Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Type:Pulse Withstanding RoHS Compliant: Yes

CARBON RESISTOR COMPOSITION, 220 OHM, 250mW, 5%; Resistance:220ohm; Product Range:CBT Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Type:Pulse Withstanding RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CBT25J220R-ND 21R0186
Product Name Through Hole Resistors Carbon Resistor Composition, 220 Ohm, 250Mw, 5%; Resistance Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Carbon Composition
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 220 ohms 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1363312 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1825857 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details