TE Connectivity Through Hole Resistors CBT25J1K5

Description
1.5 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Carbon Composition
Request a Quote Datasheet
Description
1.5 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Carbon Composition
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CBT25J1K5-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CBT25J1K5-ND
Through Hole Resistors CBT25J1K5-ND
1.5 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Carbon Composition

1.5 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Carbon Composition

Buy Now Datasheet
Through Hole Carbon Composition Resistor, Cbt Series, 1.5 Kohm, 250 Mw, 5, 250 V Rohs Compliant Neohm Te Connectivity - 21R0180 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Carbon Composition Resistor, Cbt Series, 1.5 Kohm, 250 Mw, 5, 250 V Rohs Compliant Neohm Te Connectivity
21R0180
Through Hole Carbon Composition Resistor, Cbt Series, 1.5 Kohm, 250 Mw, 5, 250 V Rohs Compliant Neohm Te Connectivity 21R0180
THROUGH HOLE CARBON COMPOSITION RESISTOR, CBT SERIES, 1.5 KOHM, 250 MW, - 5, 250 V ROHS COMPLIANT: YES

THROUGH HOLE CARBON COMPOSITION RESISTOR, CBT SERIES, 1.5 KOHM, 250 MW, - 5, 250 V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CBT25J1K5-ND 21R0180
Product Name Through Hole Resistors Through Hole Carbon Composition Resistor, Cbt Series, 1.5 Kohm, 250 Mw, 5, 250 V Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Carbon Composition Carbon Composition
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details