TE Connectivity Through Hole Resistors CBT25J15K

Description
15 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Carbon Composition
Request a Quote Datasheet
Description
15 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Carbon Composition
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CBT25J15K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CBT25J15K-ND
Through Hole Resistors CBT25J15K-ND
15 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Carbon Composition

15 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Carbon Composition

Buy Now Datasheet
Through Hole Carbon Composition Resistor, Cbt Series, 15 Kohm, 250 Mw, 5, 250 V Rohs Compliant Neohm Te Connectivity - 21R0177 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Carbon Composition Resistor, Cbt Series, 15 Kohm, 250 Mw, 5, 250 V Rohs Compliant Neohm Te Connectivity
21R0177
Through Hole Carbon Composition Resistor, Cbt Series, 15 Kohm, 250 Mw, 5, 250 V Rohs Compliant Neohm Te Connectivity 21R0177
THROUGH HOLE CARBON COMPOSITION RESISTOR, CBT SERIES, 15 KOHM, 250 MW, - 5, 250 V ROHS COMPLIANT: YES

THROUGH HOLE CARBON COMPOSITION RESISTOR, CBT SERIES, 15 KOHM, 250 MW, - 5, 250 V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CBT25J15K-ND 21R0177
Product Name Through Hole Resistors Through Hole Carbon Composition Resistor, Cbt Series, 15 Kohm, 250 Mw, 5, 250 V Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Carbon Composition Carbon Composition
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 80.6 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details