TE Connectivity Through Hole Resistors CBT25J10K

Description
10 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Carbon Composition
Request a Quote Datasheet
Description
10 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Carbon Composition
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A105999TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A105999TB-ND
Through Hole Resistors A105999TB-ND
10 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Carbon Composition

10 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Carbon Composition

Buy Now Datasheet
Resistor - 55501166 - Radwell International
Willingboro, NJ, United States
Resistor
55501166
Resistor 55501166
RESISTOR, 10K OHM, 0.25W, 5%, CARBON COMPOSITION, AXIAL, 2.4MM X 6.3MM, ROHS COMPLIANT . FREE 2 YEAR RADWELL WARRANTY

RESISTOR, 10K OHM, 0.25W, 5%, CARBON COMPOSITION, AXIAL, 2.4MM X 6.3MM, ROHS COMPLIANT . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Res, Carbon, 10K, 5%, 250V, Axial; Resistance Neohm Te Connectivity - 25M8371 - Newark, An Avnet Company
Chicago, IL, United States
Res, Carbon, 10K, 5%, 250V, Axial; Resistance Neohm Te Connectivity
25M8371
Res, Carbon, 10K, 5%, 250V, Axial; Resistance Neohm Te Connectivity 25M8371
RES, CARBON, 10K, 5%, 250V, AXIAL; Resistance:10kohm; Product Range:CBT Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Composition RoHS Compliant: Yes

RES, CARBON, 10K, 5%, 250V, AXIAL; Resistance:10kohm; Product Range:CBT Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Composition RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Radwell International Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A105999TB-ND 55501166 25M8371
Product Name Through Hole Resistors Resistor Res, Carbon, 10K, 5%, 250V, Axial; Resistance Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Carbon Composition
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details