Sleeve X 82.02' (25.00m) Green
Sleeve X 16.41' (5.00m) Green
Sleeve X 3.28' (1.00m) Green
Sleeve X 656' (200.00m) Green
CABLE PROTECTION SLEEVE, 20MM, PER M; Sleeving / Tubing Type:Flexible; Sleeving Material:PBT (Polybutylene Terephthalate); Sleeving Colour:Green; Internal Diameter:20mm; Length - Metric:-; Length - Imperial:- RoHS Compliant: Yes
| DigiKey | DigiKey | DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving | Protective Sleeving | Protective Sleeving | Protective Sleeving |
| Product Number | A124551-25-ND | A124551-05-ND | A124551-01-ND | 844-CBMS-20-P-ND | 01AC4282 |
| Product Name | Spiral Wrap, Expandable Sleeving | Spiral Wrap, Expandable Sleeving | Spiral Wrap, Expandable Sleeving | Spiral Wrap, Expandable Sleeving | Cable Protection Sleeve, 20Mm, Per M; Sleeving / Tubing Type Amp Te Connectivity |
| Sleeving | Spiral Wrap | Spiral Wrap | Spiral Wrap | Spiral Wrap | Shrink Tubing |
| Material | Polyester (PET / PBT); Polybutylene Terephthalate (PBT) | Polyester (PET / PBT); Polybutylene Terephthalate (PBT) | Polyester (PET / PBT); Polybutylene Terephthalate (PBT) | Polyester (PET / PBT); Polybutylene Terephthalate (PBT) | Polyester (PET / PBT); PBT (Polybutylene Terephthalate) |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |