TE Connectivity Sleeving, Pbt, 20Mm, 25M; Sleeving / Tubing Type Raychem Te Connectivity CBMS-20-P-25M

Description
SLEEVING, PBT, 20MM, 25M; Sleeving / Tubing Type:Flexible; Sleeving Material:PBT (Polybutylene Terephthalate); Sleeving Colour:-; Internal Diameter:20mm; Length - Metric:25m; Length - Imperial:82ft; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SLEEVING, PBT, 20MM, 25M; Sleeving / Tubing Type:Flexible; Sleeving Material:PBT (Polybutylene Terephthalate); Sleeving Colour:-; Internal Diameter:20mm; Length - Metric:25m; Length - Imperial:82ft; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sleeving, Pbt, 20Mm, 25M; Sleeving / Tubing Type Raychem Te Connectivity - 50AC4889 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Pbt, 20Mm, 25M; Sleeving / Tubing Type Raychem Te Connectivity
50AC4889
Sleeving, Pbt, 20Mm, 25M; Sleeving / Tubing Type Raychem Te Connectivity 50AC4889
SLEEVING, PBT, 20MM, 25M; Sleeving / Tubing Type:Flexible; Sleeving Material:PBT (Polybutylene Terephthalate); Sleeving Colour:-; Internal Diameter:20mm; Length - Metric:25m; Length - Imperial:82ft; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

SLEEVING, PBT, 20MM, 25M; Sleeving / Tubing Type:Flexible; Sleeving Material:PBT (Polybutylene Terephthalate); Sleeving Colour:-; Internal Diameter:20mm; Length - Metric:25m; Length - Imperial:82ft; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 50AC4889
Product Name Sleeving, Pbt, 20Mm, 25M; Sleeving / Tubing Type Raychem Te Connectivity
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-14MM-01-SS50M - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Reducing sleeve - DARQ-R-A-S17-S12-17-P5 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6693 inch (17 mm)
View Details