TE Connectivity Sleeving, Pbt, 10Mm, 25M; Sleeving / Tubing Type Raychem Te Connectivity CBMS-10-P-25M

Description
SLEEVING, PBT, 10MM, 25M; Sleeving / Tubing Type:Flexible; Sleeving Material:PBT (Polybutylene Terephthalate); Sleeving Colour:Green; Internal Diameter:10mm; Length - Metric:25m; Length - Imperial:82ft; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SLEEVING, PBT, 10MM, 25M; Sleeving / Tubing Type:Flexible; Sleeving Material:PBT (Polybutylene Terephthalate); Sleeving Colour:Green; Internal Diameter:10mm; Length - Metric:25m; Length - Imperial:82ft; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sleeving, Pbt, 10Mm, 25M; Sleeving / Tubing Type Raychem Te Connectivity - 50AC4888 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Pbt, 10Mm, 25M; Sleeving / Tubing Type Raychem Te Connectivity
50AC4888
Sleeving, Pbt, 10Mm, 25M; Sleeving / Tubing Type Raychem Te Connectivity 50AC4888
SLEEVING, PBT, 10MM, 25M; Sleeving / Tubing Type:Flexible; Sleeving Material:PBT (Polybutylene Terephthalate); Sleeving Colour:Green; Internal Diameter:10mm; Length - Metric:25m; Length - Imperial:82ft; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

SLEEVING, PBT, 10MM, 25M; Sleeving / Tubing Type:Flexible; Sleeving Material:PBT (Polybutylene Terephthalate); Sleeving Colour:Green; Internal Diameter:10mm; Length - Metric:25m; Length - Imperial:82ft; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 50AC4888
Product Name Sleeving, Pbt, 10Mm, 25M; Sleeving / Tubing Type Raychem Te Connectivity
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Protect-Fast™ Braided Sleeving & Wrap – PFG Series for GENERAL Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Polyethylene Terepthalate
Operating Temperature -70 to 125 C (-94 to 257 F)
View Details
Heat Shrink Tubing - 137426 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.1575 inch (4 mm)
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details