TE Connectivity ™ Cables, Wires - Multiple Conductor Cables CB9857-000

Description
Win Source Part Number: 971578-CB9857-000 Category: Cables, Wires>Multiple Conductor Cables Package: Bulk Wire Gauge: 20 AWG Cable Type: Multi-Conductor Voltage: 600 V Number of Conductors: 3 Standard Package: 1 Shield Material: Copper, Nickel Coated Conductor Strand: 19/32 Conductor Material: Copper, Nickel Coated Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE) Jacket (Insulation) Diameter: 0.169" (4.29mm) Shield Type: Double Braid Jacket Color: White Conductor Insulation: Ethylene Tetrafluoroethylene (ETFE) Jacket (Insulation) Thickness: 0.0080" (0.203mm) Shield Coverage: 85% Temperature Range - Operating: 200°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: TE Connectivity Raychem Cable Protection Base Product Number: CB98
Request a Quote Datasheet
Description
Win Source Part Number: 971578-CB9857-000 Category: Cables, Wires>Multiple Conductor Cables Package: Bulk Wire Gauge: 20 AWG Cable Type: Multi-Conductor Voltage: 600 V Number of Conductors: 3 Standard Package: 1 Shield Material: Copper, Nickel Coated Conductor Strand: 19/32 Conductor Material: Copper, Nickel Coated Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE) Jacket (Insulation) Diameter: 0.169" (4.29mm) Shield Type: Double Braid Jacket Color: White Conductor Insulation: Ethylene Tetrafluoroethylene (ETFE) Jacket (Insulation) Thickness: 0.0080" (0.203mm) Shield Coverage: 85% Temperature Range - Operating: 200°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: TE Connectivity Raychem Cable Protection Base Product Number: CB98
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Multiple Conductor Cables
971578-CB9857-000
Cables, Wires - Multiple Conductor Cables 971578-CB9857-000
Win Source Part Number: 971578-CB9857-000 Category: Cables, Wires>Multiple Conductor Cables Package: Bulk Wire Gauge: 20 AWG Cable Type: Multi-Conductor Voltage: 600 V Number of Conductors: 3 Standard Package: 1 Shield Material: Copper, Nickel Coated Conductor Strand: 19/32 Conductor Material: Copper, Nickel Coated Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE) Jacket (Insulation) Diameter: 0.169" (4.29mm) Shield Type: Double Braid Jacket Color: White Conductor Insulation: Ethylene Tetrafluoroethylene (ETFE) Jacket (Insulation) Thickness: 0.0080" (0.203mm) Shield Coverage: 85% Temperature Range - Operating: 200°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: TE Connectivity Raychem Cable Protection Base Product Number: CB98

Win Source Part Number: 971578-CB9857-000
Category: Cables, Wires>Multiple Conductor Cables
Package: Bulk
Wire Gauge: 20 AWG
Cable Type: Multi-Conductor
Voltage: 600 V
Number of Conductors: 3
Standard Package: 1
Shield Material: Copper, Nickel Coated
Conductor Strand: 19/32
Conductor Material: Copper, Nickel Coated
Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE)
Jacket (Insulation) Diameter: 0.169" (4.29mm)
Shield Type: Double Braid
Jacket Color: White
Conductor Insulation: Ethylene Tetrafluoroethylene (ETFE)
Jacket (Insulation) Thickness: 0.0080" (0.203mm)
Shield Coverage: 85%
Temperature Range - Operating: 200°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.49.3080
Mfr: TE Connectivity Raychem Cable Protection
Base Product Number: CB98

Buy Now Datasheet
 - CB9857-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
55 Cable

55 Cable

Buy Now

Technical Specifications

  Win Source Electronics Powell Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies
Product Number 971578-CB9857-000 CB9857-000
Product Name Cables, Wires - Multiple Conductor Cables
Unlock Full Specs
to access all available technical data

Similar Products

Type C To Usb Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type USB; Type-C
View Details
Mini SAS HD 4x Cable Assemblies - SFF-8644 - Rego Electronics Inc.
Specs
Application Computer
Product Type SAS Cable; ATA / SATA
View Details
Circular Cable Assemblies - 1862-1004-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6.67 ft (20.33 dm)
Standards / Certifications RoHS
View Details
2 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details