TE Connectivity Cable Transitions & Breakouts CB8304-000

Description
Body Features Material Code : 770 Material Systems Code : 770 Primary Product Material : NBCCS Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches & Legs : 4 Dimensions Inside Diameter Range (Body) : 20.1 - 60.2 MM  [.79 - 2.37 INCH ] Inside Diameter Range (Leg 1) : 20.1 - 36.1 MM  [.79 - 1.42 INCH ] Inside Diameter Range (Leg 2) : 20.1 - 36.1 MM  [.79 - 1.42 INCH ] Inside Diameter Range (Leg 3) : 20.1 - 36.1 MM  [.79 - 1.42 INCH ] Operation/Applicatio n Mechanical Resistance : Radiation Other Molded Part Shape Code : 462A Size Code : 423 Product Type Features Molded Part Shape : Y Shape Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ] Resistance Protection : Chemical, Biological, Radiological & Nuclear (CBRN)
Request a Quote
Description
Body Features Material Code : 770 Material Systems Code : 770 Primary Product Material : NBCCS Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches & Legs : 4 Dimensions Inside Diameter Range (Body) : 20.1 - 60.2 MM  [.79 - 2.37 INCH ] Inside Diameter Range (Leg 1) : 20.1 - 36.1 MM  [.79 - 1.42 INCH ] Inside Diameter Range (Leg 2) : 20.1 - 36.1 MM  [.79 - 1.42 INCH ] Inside Diameter Range (Leg 3) : 20.1 - 36.1 MM  [.79 - 1.42 INCH ] Operation/Applicatio n Mechanical Resistance : Radiation Other Molded Part Shape Code : 462A Size Code : 423 Product Type Features Molded Part Shape : Y Shape Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ] Resistance Protection : Chemical, Biological, Radiological & Nuclear (CBRN)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Transitions & Breakouts - CB8304-000 - TE Connectivity
Berwyn, PA, United States
Cable Transitions & Breakouts
CB8304-000
Cable Transitions & Breakouts CB8304-000
Body Features Material Code : 770 Material Systems Code : 770 Primary Product Material : NBCCS Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches & Legs : 4 Dimensions Inside Diameter Range (Body) : 20.1 - 60.2 MM  [.79 - 2.37 INCH ] Inside Diameter Range (Leg 1) : 20.1 - 36.1 MM  [.79 - 1.42 INCH ] Inside Diameter Range (Leg 2) : 20.1 - 36.1 MM  [.79 - 1.42 INCH ] Inside Diameter Range (Leg 3) : 20.1 - 36.1 MM  [.79 - 1.42 INCH ] Operation/Applicatio n Mechanical Resistance : Radiation Other Molded Part Shape Code : 462A Size Code : 423 Product Type Features Molded Part Shape : Y Shape Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ] Resistance Protection : Chemical, Biological, Radiological & Nuclear (CBRN)

Body Features


  • Material Code : 770
  • Material Systems Code : 770
  • Primary Product Material : NBCCS

Configuration Features


  • Adhesive Requirement : Adhesive Purchased Separately
  • Number of Branches & Legs : 4

Dimensions


  • Inside Diameter Range (Body) : 20.1 - 60.2 MM  [.79 - 2.37 INCH ]
  • Inside Diameter Range (Leg 1) : 20.1 - 36.1 MM  [.79 - 1.42 INCH ]
  • Inside Diameter Range (Leg 2) : 20.1 - 36.1 MM  [.79 - 1.42 INCH ]
  • Inside Diameter Range (Leg 3) : 20.1 - 36.1 MM  [.79 - 1.42 INCH ]

Operation/Application


  • Mechanical Resistance : Radiation

Other


  • Molded Part Shape Code : 462A
  • Size Code : 423

Product Type Features


  • Molded Part Shape : Y Shape

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
  • Resistance Protection : Chemical, Biological, Radiological & Nuclear (CBRN)
Buy Now
shrink tube - CB8304-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
CB8304-000
shrink tube CB8304-000
Blow Molded Parts

Blow Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number CB8304-000 CB8304-000
Product Name Cable Transitions & Breakouts shrink tube
Material NBCCS
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0644114001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Heat Shrink Tubing - 0989076023 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
shrink tube - 056795M003 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 000824-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details