TE Connectivity ™ Heat Shrink Boots, Caps - CB8301-000 CB8301-000

Description
Manufacturer: TE Connectivity Aerospace, Defense and Marine Win Source Part Number: 1021788-CB8301-000 Color: Black Shell Size - Insert: 32 Material: NBCCS, Flexible Large Diameter Supplied: 1.000" (25.40mm) Large Diameter Recovered: 0.449" (11.40mm) Small Diameter Supplied: 0.598" (15.19mm) Small Diameter Recovered: 0.295" (7.49mm) Large Recovered Length: 2.480" (62.99mm) Small Recovered Length: 2.480" (62.99mm) Categories: Cables, Wires - Management Status: Active Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Aerospace, Defense and Marine Win Source Part Number: 1021788-CB8301-000 Color: Black Shell Size - Insert: 32 Material: NBCCS, Flexible Large Diameter Supplied: 1.000" (25.40mm) Large Diameter Recovered: 0.449" (11.40mm) Small Diameter Supplied: 0.598" (15.19mm) Small Diameter Recovered: 0.295" (7.49mm) Large Recovered Length: 2.480" (62.99mm) Small Recovered Length: 2.480" (62.99mm) Categories: Cables, Wires - Management Status: Active Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Heat Shrink Boots, Caps - CB8301-000
1021788-CB8301-000
Heat Shrink Boots, Caps - CB8301-000 1021788-CB8301-000
Manufacturer: TE Connectivity Aerospace, Defense and Marine Win Source Part Number: 1021788-CB8301-000 Color: Black Shell Size - Insert: 32 Material: NBCCS, Flexible Large Diameter Supplied: 1.000" (25.40mm) Large Diameter Recovered: 0.449" (11.40mm) Small Diameter Supplied: 0.598" (15.19mm) Small Diameter Recovered: 0.295" (7.49mm) Large Recovered Length: 2.480" (62.99mm) Small Recovered Length: 2.480" (62.99mm) Categories: Cables, Wires - Management Status: Active Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: TE Connectivity Aerospace, Defense and Marine
Win Source Part Number: 1021788-CB8301-000
Color: Black
Shell Size - Insert: 32
Material: NBCCS, Flexible
Large Diameter Supplied: 1.000" (25.40mm)
Large Diameter Recovered: 0.449" (11.40mm)
Small Diameter Supplied: 0.598" (15.19mm)
Small Diameter Recovered: 0.295" (7.49mm)
Large Recovered Length: 2.480" (62.99mm)
Small Recovered Length: 2.480" (62.99mm)
Categories: Cables, Wires - Management
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1021788-CB8301-000
Product Name Heat Shrink Boots, Caps - CB8301-000
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
PwrBlade ® - 10080594-6KA0331LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.12 ft (3.4 dm)
Connector Type Cable Assemblies
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Ethernet Cable - 102616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details