TE Connectivity Cable Transitions & Breakouts CB8301-000

Description
Body Features Material Code : 770 Primary Product Material : NBCCS Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches : 3 Dimensions Inside Diameter Range (Body) : 11.4 - 25.4 MM  [.449 - 1 INCH ] Inside Diameter Range (Leg 1) : 7.5 - 15.2 MM  [.3 - .6 INCH ] Inside Diameter Range (Leg 2) : 7.5 - 15.2 MM  [.3 - .6 INCH ] Operation/Applicatio n Mechanical Resistance : Radiation Other Molded Part Shape Code : 382C Size Code : 332 Product Type Features Molded Part Shape : Y Shape Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ] Resistance Protection : Chemical, Biological, Radiological & Nuclear (CBRN)
Request a Quote Datasheet
Description
Body Features Material Code : 770 Primary Product Material : NBCCS Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches : 3 Dimensions Inside Diameter Range (Body) : 11.4 - 25.4 MM  [.449 - 1 INCH ] Inside Diameter Range (Leg 1) : 7.5 - 15.2 MM  [.3 - .6 INCH ] Inside Diameter Range (Leg 2) : 7.5 - 15.2 MM  [.3 - .6 INCH ] Operation/Applicatio n Mechanical Resistance : Radiation Other Molded Part Shape Code : 382C Size Code : 332 Product Type Features Molded Part Shape : Y Shape Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ] Resistance Protection : Chemical, Biological, Radiological & Nuclear (CBRN)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Transitions & Breakouts - CB8301-000 - TE Connectivity
Berwyn, PA, United States
Cable Transitions & Breakouts
CB8301-000
Cable Transitions & Breakouts CB8301-000
Body Features Material Code : 770 Primary Product Material : NBCCS Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches : 3 Dimensions Inside Diameter Range (Body) : 11.4 - 25.4 MM  [.449 - 1 INCH ] Inside Diameter Range (Leg 1) : 7.5 - 15.2 MM  [.3 - .6 INCH ] Inside Diameter Range (Leg 2) : 7.5 - 15.2 MM  [.3 - .6 INCH ] Operation/Applicatio n Mechanical Resistance : Radiation Other Molded Part Shape Code : 382C Size Code : 332 Product Type Features Molded Part Shape : Y Shape Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ] Resistance Protection : Chemical, Biological, Radiological & Nuclear (CBRN)

Body Features


  • Material Code : 770
  • Primary Product Material : NBCCS

Configuration Features


  • Adhesive Requirement : Adhesive Purchased Separately
  • Number of Branches : 3

Dimensions


  • Inside Diameter Range (Body) : 11.4 - 25.4 MM  [.449 - 1 INCH ]
  • Inside Diameter Range (Leg 1) : 7.5 - 15.2 MM  [.3 - .6 INCH ]
  • Inside Diameter Range (Leg 2) : 7.5 - 15.2 MM  [.3 - .6 INCH ]

Operation/Application


  • Mechanical Resistance : Radiation

Other


  • Molded Part Shape Code : 382C
  • Size Code : 332

Product Type Features


  • Molded Part Shape : Y Shape

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
  • Resistance Protection : Chemical, Biological, Radiological & Nuclear (CBRN)
Buy Now Datasheet
shrink tube - CB8301-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
CB8301-000
shrink tube CB8301-000
Blow Molded Parts

Blow Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number CB8301-000 CB8301-000
Product Name Cable Transitions & Breakouts shrink tube
Material NBCCS
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 022655N001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Boots - 003819-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Semi-Rigid Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers
Cable Transitions & Breakouts - 059431-000 - TE Connectivity
Specs
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
shrink tube - 016685-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details