TE Connectivity Heat Shrink Tubing CB7840-000

Description
Body Features Flexibility : Flexible Fluid Type : Aviation Fuel, Lubricating Oil, Water, Hydraulic Fluid Material Systems Code : 200 Primary Product Color : Black Primary Product Material : Crosslinked Fluoroelastomer Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 15.88 MM  [.625 INCH ] Recovered Inside Diameter (Max) : 7.94 MM  [.313 INCH ] Recovered Wall Thickness (Nominal) : 1.5 MM  [.059 INCH ] Tubing Size Range : 7.94 - 15.88 MM  [.313 - .625 INCH ] Operation/Applicatio n Mechanical Resistance : Fluids Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Piece Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -40 - 200 DEGC  [-40 - 392 DEGF ] Recovery Temperature (DEGC) : 175 Shrink Temperature (Min) (DEGC) : 175 Tubing Flammability Type : Flame-Retardant
Request a Quote Datasheet
Description
Body Features Flexibility : Flexible Fluid Type : Aviation Fuel, Lubricating Oil, Water, Hydraulic Fluid Material Systems Code : 200 Primary Product Color : Black Primary Product Material : Crosslinked Fluoroelastomer Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 15.88 MM  [.625 INCH ] Recovered Inside Diameter (Max) : 7.94 MM  [.313 INCH ] Recovered Wall Thickness (Nominal) : 1.5 MM  [.059 INCH ] Tubing Size Range : 7.94 - 15.88 MM  [.313 - .625 INCH ] Operation/Applicatio n Mechanical Resistance : Fluids Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Piece Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -40 - 200 DEGC  [-40 - 392 DEGF ] Recovery Temperature (DEGC) : 175 Shrink Temperature (Min) (DEGC) : 175 Tubing Flammability Type : Flame-Retardant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - CB7840-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
CB7840-000
Heat Shrink Tubing CB7840-000
Body Features Flexibility : Flexible Fluid Type : Aviation Fuel, Lubricating Oil, Water, Hydraulic Fluid Material Systems Code : 200 Primary Product Color : Black Primary Product Material : Crosslinked Fluoroelastomer Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 15.88 MM  [.625 INCH ] Recovered Inside Diameter (Max) : 7.94 MM  [.313 INCH ] Recovered Wall Thickness (Nominal) : 1.5 MM  [.059 INCH ] Tubing Size Range : 7.94 - 15.88 MM  [.313 - .625 INCH ] Operation/Applicatio n Mechanical Resistance : Fluids Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Piece Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -40 - 200 DEGC  [-40 - 392 DEGF ] Recovery Temperature (DEGC) : 175 Shrink Temperature (Min) (DEGC) : 175 Tubing Flammability Type : Flame-Retardant

Body Features


  • Flexibility : Flexible
  • Fluid Type : Aviation Fuel, Lubricating Oil, Water, Hydraulic Fluid
  • Material Systems Code : 200
  • Primary Product Color : Black
  • Primary Product Material : Crosslinked Fluoroelastomer
  • Shrink Ratio : 2:1

Dimensions


  • Expanded Inside Diameter (Min) : 15.88 MM  [.625 INCH ]
  • Recovered Inside Diameter (Max) : 7.94 MM  [.313 INCH ]
  • Recovered Wall Thickness (Nominal) : 1.5 MM  [.059 INCH ]
  • Tubing Size Range : 7.94 - 15.88 MM  [.313 - .625 INCH ]

Operation/Application


  • Mechanical Resistance : Fluids

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : US

Packaging Features


  • Packaging Method : Piece

Product Type Features


  • Tubing Product Type : Heat Shrink Tubing
  • Wall Type : Single Wall

Usage Conditions


  • Operating Temperature Range : -40 - 200 DEGC  [-40 - 392 DEGF ]
  • Recovery Temperature (DEGC) : 175
  • Shrink Temperature (Min) (DEGC) : 175
  • Tubing Flammability Type : Flame-Retardant
Buy Now Datasheet
shrink tube - CB7840-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
CB7840-000
shrink tube CB7840-000
Tubing Elastomers TFIT

Tubing Elastomers TFIT

Buy Now
Swedesboro, NJ, United States
shrink tube
CB7840-000
shrink tube CB7840-000
shrink tube

shrink tube

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number CB7840-000 CB7840-000
Product Name Heat Shrink Tubing shrink tube
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 011349-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0294356026 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
shrink tube - 003273-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 053021-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details