TE Connectivity ™ Cables, Wires Fiber Optic Cables - CB7662-000 CB7662-000

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 990955-CB7662-000 Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): CB7662-000202G221-78 0-0; Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 990955-CB7662-000 Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): CB7662-000202G221-78 0-0; Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires Fiber Optic Cables - CB7662-000 - CB7662-000 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Fiber Optic Cables - CB7662-000
CB7662-000
Cables, Wires Fiber Optic Cables - CB7662-000 CB7662-000
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 990955-CB7662-000 Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): CB7662-000202G221-78 0-0; Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 990955-CB7662-000
Categories: Cables, Wires Fiber Optic Cables
Alternative Parts (Cross-Reference): CB7662-000202G221-780-0;
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Cables
Product Number CB7662-000
Product Name Cables, Wires Fiber Optic Cables - CB7662-000
Unlock Full Specs
to access all available technical data

Similar Products

QSFP DD 200G AOC - FODDD43P00005 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber-optic cable - SOOC-DS-M6-2-R25-S4 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Optical Fiber, Singlemode, 980-1550 nm, 0.17-0.19 NA. - F-SC - Newport MKS
Specs
Fiber Mode SingleMode
Wavelength 980 to 1550 nm (9800 to 15500 Å)
Numerical Aperture 0.1700 to 0.1900
View Details
Fiber Optic Cable - 5202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details