TE Connectivity Connector Backshells CB7652-000

Description
Body Features Primary Product Color : Bright Primary Product Material : Aluminum Primary Product Plating Material : Electroless Nickel (AMS-C-26074) Dimensions Cable Entry Diameter : .2 - 12.7 MM  [.01 - .5 INCH ] Compatible Cable Diameter Range : 6.4 - 10.2 MM  [.25 - .4 INCH ] Product Length : 29 MM  [1.14 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/01, M83723/65, NAS 1642, M83723/37, NAS 1701, M83723/92, M83723/66, M83723/98, M83723/08, M83723/86, AS34121, MS3476, M83723/05, M83723/69, M83723/67, NAS 1599, AS34501, M83723/06, M83723/74, M83723/77, AS34081, AS34671, AS34681, M83723/76, NAS 1700, AS34011, AS34511, M83723/97, NAS 1702, NAS 1653, AS34041, M83723/36, NAS 1641, NAS 1650, M83723/49, M83723/83, M83723/84, M83723/14, M83723/96, MS3472, M83723/02, M83723/68, MS3459, MS3475, MS3474, M83723/73, M83723/87, M83723/75, NAS 1699, AS34461, M83723/48, NAS 1643, NAS 1693, M83723/04, M83723/07, M83723/13, AS34561, NAS 1692, AS34241, M83723/82, M83723/03, NAS 1694, MS3471, M83723/42, M83723/43, M83723/38, M83723/78, AS34091, NAS 1652, AS34001, AS34541, M83723/85, M83723/95, AS34641, NAS 1651, M83723/91, M83723/41, M83723/72, M83723/40, M83723/71, M83723/39, MS3470, AS34061 Operation/Applicatio n Compatible With Connector Shell Size : 07, 12, 12S Other Connector Interface Specification : AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, MIL-DTL-83723 Series III/Class G,R, MIL-DTL-83723 Series I/Class A,G,R, AS50151 Crimp Contact, MIL-DTL-26482 Series 2/Class A,L, MIL-DTL-83723 Series III/Class S, MIL-DTL-83723 Series IIII/Class H, MIL-DTL-83723 Series III/Class A,G,K,R,S, MIL-DTL-83723 Series III/Class A,G,K,R, AS81703 Series 3/Class E,L, MIL-DTL-83723 Series I/Class G,R, AS81703 Series 3, AS50151 Class L,W Crimp Contact, AS50151 Class D,L,U,W Crimp Contact, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series III/Class G,R,W TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR08BI Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter, Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ] Salt Spray Resistance (HR) : 48
Request a Quote
Description
Body Features Primary Product Color : Bright Primary Product Material : Aluminum Primary Product Plating Material : Electroless Nickel (AMS-C-26074) Dimensions Cable Entry Diameter : .2 - 12.7 MM  [.01 - .5 INCH ] Compatible Cable Diameter Range : 6.4 - 10.2 MM  [.25 - .4 INCH ] Product Length : 29 MM  [1.14 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/01, M83723/65, NAS 1642, M83723/37, NAS 1701, M83723/92, M83723/66, M83723/98, M83723/08, M83723/86, AS34121, MS3476, M83723/05, M83723/69, M83723/67, NAS 1599, AS34501, M83723/06, M83723/74, M83723/77, AS34081, AS34671, AS34681, M83723/76, NAS 1700, AS34011, AS34511, M83723/97, NAS 1702, NAS 1653, AS34041, M83723/36, NAS 1641, NAS 1650, M83723/49, M83723/83, M83723/84, M83723/14, M83723/96, MS3472, M83723/02, M83723/68, MS3459, MS3475, MS3474, M83723/73, M83723/87, M83723/75, NAS 1699, AS34461, M83723/48, NAS 1643, NAS 1693, M83723/04, M83723/07, M83723/13, AS34561, NAS 1692, AS34241, M83723/82, M83723/03, NAS 1694, MS3471, M83723/42, M83723/43, M83723/38, M83723/78, AS34091, NAS 1652, AS34001, AS34541, M83723/85, M83723/95, AS34641, NAS 1651, M83723/91, M83723/41, M83723/72, M83723/40, M83723/71, M83723/39, MS3470, AS34061 Operation/Applicatio n Compatible With Connector Shell Size : 07, 12, 12S Other Connector Interface Specification : AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, MIL-DTL-83723 Series III/Class G,R, MIL-DTL-83723 Series I/Class A,G,R, AS50151 Crimp Contact, MIL-DTL-26482 Series 2/Class A,L, MIL-DTL-83723 Series III/Class S, MIL-DTL-83723 Series IIII/Class H, MIL-DTL-83723 Series III/Class A,G,K,R,S, MIL-DTL-83723 Series III/Class A,G,K,R, AS81703 Series 3/Class E,L, MIL-DTL-83723 Series I/Class G,R, AS81703 Series 3, AS50151 Class L,W Crimp Contact, AS50151 Class D,L,U,W Crimp Contact, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series III/Class G,R,W TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR08BI Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter, Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ] Salt Spray Resistance (HR) : 48
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - CB7652-000 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
CB7652-000
Connector Backshells CB7652-000
Body Features Primary Product Color : Bright Primary Product Material : Aluminum Primary Product Plating Material : Electroless Nickel (AMS-C-26074) Dimensions Cable Entry Diameter : .2 - 12.7 MM  [.01 - .5 INCH ] Compatible Cable Diameter Range : 6.4 - 10.2 MM  [.25 - .4 INCH ] Product Length : 29 MM  [1.14 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/01, M83723/65, NAS 1642, M83723/37, NAS 1701, M83723/92, M83723/66, M83723/98, M83723/08, M83723/86, AS34121, MS3476, M83723/05, M83723/69, M83723/67, NAS 1599, AS34501, M83723/06, M83723/74, M83723/77, AS34081, AS34671, AS34681, M83723/76, NAS 1700, AS34011, AS34511, M83723/97, NAS 1702, NAS 1653, AS34041, M83723/36, NAS 1641, NAS 1650, M83723/49, M83723/83, M83723/84, M83723/14, M83723/96, MS3472, M83723/02, M83723/68, MS3459, MS3475, MS3474, M83723/73, M83723/87, M83723/75, NAS 1699, AS34461, M83723/48, NAS 1643, NAS 1693, M83723/04, M83723/07, M83723/13, AS34561, NAS 1692, AS34241, M83723/82, M83723/03, NAS 1694, MS3471, M83723/42, M83723/43, M83723/38, M83723/78, AS34091, NAS 1652, AS34001, AS34541, M83723/85, M83723/95, AS34641, NAS 1651, M83723/91, M83723/41, M83723/72, M83723/40, M83723/71, M83723/39, MS3470, AS34061 Operation/Applicatio n Compatible With Connector Shell Size : 07, 12, 12S Other Connector Interface Specification : AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, MIL-DTL-83723 Series III/Class G,R, MIL-DTL-83723 Series I/Class A,G,R, AS50151 Crimp Contact, MIL-DTL-26482 Series 2/Class A,L, MIL-DTL-83723 Series III/Class S, MIL-DTL-83723 Series IIII/Class H, MIL-DTL-83723 Series III/Class A,G,K,R,S, MIL-DTL-83723 Series III/Class A,G,K,R, AS81703 Series 3/Class E,L, MIL-DTL-83723 Series I/Class G,R, AS81703 Series 3, AS50151 Class L,W Crimp Contact, AS50151 Class D,L,U,W Crimp Contact, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series III/Class G,R,W TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR08BI Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter, Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ] Salt Spray Resistance (HR) : 48

Body Features


  • Primary Product Color : Bright
  • Primary Product Material : Aluminum
  • Primary Product Plating Material : Electroless Nickel (AMS-C-26074)

Dimensions


  • Cable Entry Diameter : .2 - 12.7 MM  [.01 - .5 INCH ]
  • Compatible Cable Diameter Range : 6.4 - 10.2 MM  [.25 - .4 INCH ]
  • Product Length : 29 MM  [1.14 INCH ]

Housing Features


  • Body Orientation : Right Angle
  • Compatible With Connector Shape : Circular

Industry Standards


  • Connector Detail Specification Number : M83723/01, M83723/65, NAS 1642, M83723/37, NAS 1701, M83723/92, M83723/66, M83723/98, M83723/08, M83723/86, AS34121, MS3476, M83723/05, M83723/69, M83723/67, NAS 1599, AS34501, M83723/06, M83723/74, M83723/77, AS34081, AS34671, AS34681, M83723/76, NAS 1700, AS34011, AS34511, M83723/97, NAS 1702, NAS 1653, AS34041, M83723/36, NAS 1641, NAS 1650, M83723/49, M83723/83, M83723/84, M83723/14, M83723/96, MS3472, M83723/02, M83723/68, MS3459, MS3475, MS3474, M83723/73, M83723/87, M83723/75, NAS 1699, AS34461, M83723/48, NAS 1643, NAS 1693, M83723/04, M83723/07, M83723/13, AS34561, NAS 1692, AS34241, M83723/82, M83723/03, NAS 1694, MS3471, M83723/42, M83723/43, M83723/38, M83723/78, AS34091, NAS 1652, AS34001, AS34541, M83723/85, M83723/95, AS34641, NAS 1651, M83723/91, M83723/41, M83723/72, M83723/40, M83723/71, M83723/39, MS3470, AS34061

Operation/Application


  • Compatible With Connector Shell Size : 07, 12, 12S

Other


  • Connector Interface Specification : AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, MIL-DTL-83723 Series III/Class G,R, MIL-DTL-83723 Series I/Class A,G,R, AS50151 Crimp Contact, MIL-DTL-26482 Series 2/Class A,L, MIL-DTL-83723 Series III/Class S, MIL-DTL-83723 Series IIII/Class H, MIL-DTL-83723 Series III/Class A,G,K,R,S, MIL-DTL-83723 Series III/Class A,G,K,R, AS81703 Series 3/Class E,L, MIL-DTL-83723 Series I/Class G,R, AS81703 Series 3, AS50151 Class L,W Crimp Contact, AS50151 Class D,L,U,W Crimp Contact, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series III/Class G,R,W
  • TE Connector Interface Code : 54

Product Type Features


  • Connector Backshell Product Style : Ruggedized
  • Connector Backshell Product Type : Backshell
  • Termination Device Included : TR08BI
  • Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter, Tinel-Lock Ring

Usage Conditions


  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
  • Salt Spray Resistance (HR) : 48
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number CB7652-000
Product Name Connector Backshells
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Connector Type Military Connector
View Details
Circular Connector Contacts - 1508-006-0912-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details
Circular Connector Contacts - 006-0973-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details