TE Connectivity ™ Potentiometers, Variable Resistors - Trimmer Potentiometers CB6MH253M

Description
Win Source Part Number: 1315135-CB6MH253M Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: CB6, Citec Termination Style: PC Pins Package: Bulk Tolerance: ±20% Temperature Coefficient: ±500ppm/°C Power (Watts): 0.1W, 1/10W Number of Turns: 1 Adjustment Type: Side Adjustment Resistive Material: Carbon Resistance: 25 kOhms Mounting Type: Through Hole ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 0000.00.0000 Mfr: TE Connectivity Passive Product
Request a Quote
Description
Win Source Part Number: 1315135-CB6MH253M Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: CB6, Citec Termination Style: PC Pins Package: Bulk Tolerance: ±20% Temperature Coefficient: ±500ppm/°C Power (Watts): 0.1W, 1/10W Number of Turns: 1 Adjustment Type: Side Adjustment Resistive Material: Carbon Resistance: 25 kOhms Mounting Type: Through Hole ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 0000.00.0000 Mfr: TE Connectivity Passive Product
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
1315135-CB6MH253M
Potentiometers, Variable Resistors - Trimmer Potentiometers 1315135-CB6MH253M
Win Source Part Number: 1315135-CB6MH253M Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: CB6, Citec Termination Style: PC Pins Package: Bulk Tolerance: ±20% Temperature Coefficient: ±500ppm/°C Power (Watts): 0.1W, 1/10W Number of Turns: 1 Adjustment Type: Side Adjustment Resistive Material: Carbon Resistance: 25 kOhms Mounting Type: Through Hole ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 0000.00.0000 Mfr: TE Connectivity Passive Product

Win Source Part Number: 1315135-CB6MH253M
Category: Potentiometers, Variable Resistors>Trimmer Potentiometers
Series: CB6, Citec
Termination Style: PC Pins
Package: Bulk
Tolerance: ±20%
Temperature Coefficient: ±500ppm/°C
Power (Watts): 0.1W, 1/10W
Number of Turns: 1
Adjustment Type: Side Adjustment
Resistive Material: Carbon
Resistance: 25 kOhms
Mounting Type: Through Hole
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 0000.00.0000
Mfr: TE Connectivity Passive Product

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Potentiometers, Rheostats, and Trimmers
Product Number 1315135-CB6MH253M
Product Name Potentiometers, Variable Resistors - Trimmer Potentiometers
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Roll Cladded Current Sensing Resistor - WAF (1213) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1213
Resistance Range 4.87E-4 to 1.00E-3 ohms
Tolerance 1 to 5 +/- %
View Details
Rotary Potentiometers - 04-1298-0066 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications Not Yet Reviewed for EU ELV
View Details
Potentiometers - 1730741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting / Packaging Panel Mount (Bushing); Solder
Potentiometer Type Standard Potentiometer
Configuration Single Turn
View Details
F-12-6 Follower Arm Potentiometer - F-12-6 - Placid Industries, Inc.
Specs
Resistance Range 500 ohms
View Details