TE Connectivity Heat Shrink Tubing CB5387-000

Description
Body Features Flexibility : Semi-Rigid Fluid Type : Hydraulic Fluid, De-Icing Fluid, Turbine Fuel, Lubricating Oil Primary Product Color : Red Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 50.8 MM  [2 INCH ] Recovered Inside Diameter (Max) : 19.05 MM  [.75 INCH ] Tubing Size Range : 19.05 - 50.8 MM  [.75 - 2 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Operation/Applicatio n Mechanical Resistance : Abrasion Resistant, Moisture, Fluids Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall Usage Conditions Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ] Recovery Temperature (DEGC) : 121 Resistance Properties : Moisture Resistant Shrink Temperature (Min) (DEGC) : 90 Tubing Flammability Type : Non-Flame-Retardant
Request a Quote
Description
Body Features Flexibility : Semi-Rigid Fluid Type : Hydraulic Fluid, De-Icing Fluid, Turbine Fuel, Lubricating Oil Primary Product Color : Red Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 50.8 MM  [2 INCH ] Recovered Inside Diameter (Max) : 19.05 MM  [.75 INCH ] Tubing Size Range : 19.05 - 50.8 MM  [.75 - 2 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Operation/Applicatio n Mechanical Resistance : Abrasion Resistant, Moisture, Fluids Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall Usage Conditions Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ] Recovery Temperature (DEGC) : 121 Resistance Properties : Moisture Resistant Shrink Temperature (Min) (DEGC) : 90 Tubing Flammability Type : Non-Flame-Retardant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - CB5387-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
CB5387-000
Heat Shrink Tubing CB5387-000
Body Features Flexibility : Semi-Rigid Fluid Type : Hydraulic Fluid, De-Icing Fluid, Turbine Fuel, Lubricating Oil Primary Product Color : Red Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 50.8 MM  [2 INCH ] Recovered Inside Diameter (Max) : 19.05 MM  [.75 INCH ] Tubing Size Range : 19.05 - 50.8 MM  [.75 - 2 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Operation/Applicatio n Mechanical Resistance : Abrasion Resistant, Moisture, Fluids Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall Usage Conditions Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ] Recovery Temperature (DEGC) : 121 Resistance Properties : Moisture Resistant Shrink Temperature (Min) (DEGC) : 90 Tubing Flammability Type : Non-Flame-Retardant

Body Features


  • Flexibility : Semi-Rigid
  • Fluid Type : Hydraulic Fluid, De-Icing Fluid, Turbine Fuel, Lubricating Oil
  • Primary Product Color : Red
  • Primary Product Material : Irradiated Modified Polyolefin
  • Shrink Ratio : 3:1

Dimensions


  • Expanded Inside Diameter (Min) : 50.8 MM  [2 INCH ]
  • Recovered Inside Diameter (Max) : 19.05 MM  [.75 INCH ]
  • Tubing Size Range : 19.05 - 50.8 MM  [.75 - 2 INCH ]

Electrical Characteristics


  • Operating Voltage (Max) (KV) : .6

Operation/Application


  • Mechanical Resistance : Abrasion Resistant, Moisture, Fluids

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : Czech Republic

Packaging Features


  • Packaging Method : Piece

Product Availability


  • Applicable Region : Global

Product Type Features


  • Tubing Product Type : Heat Shrink Tubing
  • Wall Type : Dual Wall

Usage Conditions


  • Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
  • Recovery Temperature (DEGC) : 121
  • Resistance Properties : Moisture Resistant
  • Shrink Temperature (Min) (DEGC) : 90
  • Tubing Flammability Type : Non-Flame-Retardant
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number CB5387-000
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 040488-000 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details
shrink tube - 019271-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0294356008 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Specs
Sleeving Shrink Tubing
View Details