TE Connectivity Heat Shrink Tubing CB5377-000

Description
Body Features Flexibility : Semi-Rigid Fluid Type : Turbine Fuel, Hydraulic Fluid, De-Icing Fluid, Lubricating Oil Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 43.18 MM  [1.7 INCH ] Recovered Inside Diameter (Max) : 12.7 MM  [.5 INCH ] Tubing Size Range : 12.7 - 43.18 MM  [.5 - 1.7 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Operation/Applicatio n Mechanical Resistance : Abrasion Resistant, Moisture, Fluids Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall Usage Conditions Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ] Recovery Temperature (DEGC) : 121 Resistance Properties : Moisture Resistant Shrink Temperature (Min) (DEGC) : 90 Tubing Flammability Type : Non-Flame-Retardant
Request a Quote Datasheet
Description
Body Features Flexibility : Semi-Rigid Fluid Type : Turbine Fuel, Hydraulic Fluid, De-Icing Fluid, Lubricating Oil Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 43.18 MM  [1.7 INCH ] Recovered Inside Diameter (Max) : 12.7 MM  [.5 INCH ] Tubing Size Range : 12.7 - 43.18 MM  [.5 - 1.7 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Operation/Applicatio n Mechanical Resistance : Abrasion Resistant, Moisture, Fluids Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall Usage Conditions Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ] Recovery Temperature (DEGC) : 121 Resistance Properties : Moisture Resistant Shrink Temperature (Min) (DEGC) : 90 Tubing Flammability Type : Non-Flame-Retardant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - CB5377-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
CB5377-000
Heat Shrink Tubing CB5377-000
Body Features Flexibility : Semi-Rigid Fluid Type : Turbine Fuel, Hydraulic Fluid, De-Icing Fluid, Lubricating Oil Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 43.18 MM  [1.7 INCH ] Recovered Inside Diameter (Max) : 12.7 MM  [.5 INCH ] Tubing Size Range : 12.7 - 43.18 MM  [.5 - 1.7 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Operation/Applicatio n Mechanical Resistance : Abrasion Resistant, Moisture, Fluids Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall Usage Conditions Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ] Recovery Temperature (DEGC) : 121 Resistance Properties : Moisture Resistant Shrink Temperature (Min) (DEGC) : 90 Tubing Flammability Type : Non-Flame-Retardant

Body Features


  • Flexibility : Semi-Rigid
  • Fluid Type : Turbine Fuel, Hydraulic Fluid, De-Icing Fluid, Lubricating Oil
  • Primary Product Color : Black
  • Primary Product Material : Irradiated Modified Polyolefin
  • Shrink Ratio : 3:1

Dimensions


  • Expanded Inside Diameter (Min) : 43.18 MM  [1.7 INCH ]
  • Recovered Inside Diameter (Max) : 12.7 MM  [.5 INCH ]
  • Tubing Size Range : 12.7 - 43.18 MM  [.5 - 1.7 INCH ]

Electrical Characteristics


  • Operating Voltage (Max) (KV) : .6

Operation/Application


  • Mechanical Resistance : Abrasion Resistant, Moisture, Fluids

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : Czech Republic

Packaging Features


  • Packaging Method : Piece

Product Availability


  • Applicable Region : Global

Product Type Features


  • Tubing Product Type : Heat Shrink Tubing
  • Wall Type : Dual Wall

Usage Conditions


  • Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
  • Recovery Temperature (DEGC) : 121
  • Resistance Properties : Moisture Resistant
  • Shrink Temperature (Min) (DEGC) : 90
  • Tubing Flammability Type : Non-Flame-Retardant
Buy Now
shrink tube - CB5377-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
CB5377-000
shrink tube CB5377-000
SST-48-17/226

SST-48-17/226

Buy Now
Swedesboro, NJ, United States
shrink tube
CB5377-000
shrink tube CB5377-000
shrink tube

shrink tube

Buy Now
Heat Shrink Tubing - CB5377-000-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
CB5377-000-ND
Heat Shrink Tubing CB5377-000-ND
"Heat Shrink Tubing, Semi Rigid 1.700"" (43.18mm) 3 to 1 Black 4.00' (1.22m)"

"Heat Shrink Tubing, Semi Rigid 1.700"" (43.18mm) 3 to 1 Black 4.00' (1.22m)"

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number CB5377-000 CB5377-000 CB5377-000-ND
Product Name Heat Shrink Tubing shrink tube Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Boots - 041135-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
shrink tube - 011829-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 063725P046 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
2 suppliers