TE Connectivity Heat Shrink Tubing CB5372-000

Description
Body Features Flexibility : Semi-Rigid Fluid Type : Lubricating Oil, De-Icing Fluid, Turbine Fuel, Hydraulic Fluid Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 38.1 MM  [1.5 INCH ] Recovered Inside Diameter (Max) : 12.7 MM  [.5 INCH ] Tubing Size Range : 12.7 - 38.1 MM  [.5 - 1.5 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Operation/Applicatio n Mechanical Resistance : Moisture, Fluids, Abrasion Resistant Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall Usage Conditions Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ] Recovery Temperature (DEGC) : 121 Resistance Properties : Moisture Resistant Shrink Temperature (Min) (DEGC) : 90 Tubing Flammability Type : Flame-Retardant
Request a Quote Datasheet
Description
Body Features Flexibility : Semi-Rigid Fluid Type : Lubricating Oil, De-Icing Fluid, Turbine Fuel, Hydraulic Fluid Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 38.1 MM  [1.5 INCH ] Recovered Inside Diameter (Max) : 12.7 MM  [.5 INCH ] Tubing Size Range : 12.7 - 38.1 MM  [.5 - 1.5 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Operation/Applicatio n Mechanical Resistance : Moisture, Fluids, Abrasion Resistant Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall Usage Conditions Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ] Recovery Temperature (DEGC) : 121 Resistance Properties : Moisture Resistant Shrink Temperature (Min) (DEGC) : 90 Tubing Flammability Type : Flame-Retardant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - CB5372-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
CB5372-000
Heat Shrink Tubing CB5372-000
Body Features Flexibility : Semi-Rigid Fluid Type : Lubricating Oil, De-Icing Fluid, Turbine Fuel, Hydraulic Fluid Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 38.1 MM  [1.5 INCH ] Recovered Inside Diameter (Max) : 12.7 MM  [.5 INCH ] Tubing Size Range : 12.7 - 38.1 MM  [.5 - 1.5 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Operation/Applicatio n Mechanical Resistance : Moisture, Fluids, Abrasion Resistant Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall Usage Conditions Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ] Recovery Temperature (DEGC) : 121 Resistance Properties : Moisture Resistant Shrink Temperature (Min) (DEGC) : 90 Tubing Flammability Type : Flame-Retardant

Body Features


  • Flexibility : Semi-Rigid
  • Fluid Type : Lubricating Oil, De-Icing Fluid, Turbine Fuel, Hydraulic Fluid
  • Primary Product Color : Black
  • Primary Product Material : Irradiated Modified Polyolefin
  • Shrink Ratio : 3:1

Dimensions


  • Expanded Inside Diameter (Min) : 38.1 MM  [1.5 INCH ]
  • Recovered Inside Diameter (Max) : 12.7 MM  [.5 INCH ]
  • Tubing Size Range : 12.7 - 38.1 MM  [.5 - 1.5 INCH ]

Electrical Characteristics


  • Operating Voltage (Max) (KV) : .6

Operation/Application


  • Mechanical Resistance : Moisture, Fluids, Abrasion Resistant

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : Czech Republic

Packaging Features


  • Packaging Method : Piece

Product Availability


  • Applicable Region : Global

Product Type Features


  • Tubing Product Type : Heat Shrink Tubing
  • Wall Type : Dual Wall

Usage Conditions


  • Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
  • Recovery Temperature (DEGC) : 121
  • Resistance Properties : Moisture Resistant
  • Shrink Temperature (Min) (DEGC) : 90
  • Tubing Flammability Type : Flame-Retardant
Buy Now
Heat Shrink Tubing - CB5372-000-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
CB5372-000-ND
Heat Shrink Tubing CB5372-000-ND
"Heat Shrink Tubing, Semi Rigid 1.500"" (38.10mm) 3 to 1 Black 4.00' (1.22m)"

"Heat Shrink Tubing, Semi Rigid 1.500"" (38.10mm) 3 to 1 Black 4.00' (1.22m)"

Buy Now Datasheet
shrink tube - CB5372-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
CB5372-000
shrink tube CB5372-000
SST-48-15/97

SST-48-15/97

Buy Now
Swedesboro, NJ, United States
shrink tube
CB5372-000
shrink tube CB5372-000
shrink tube

shrink tube

Buy Now

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number CB5372-000 CB5372-000-ND CB5372-000
Product Name Heat Shrink Tubing Heat Shrink Tubing shrink tube
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 003273-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 062469-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0662474002 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Heat Shrink Tubing - 0618584001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details