TE Connectivity Heat Shrink Tubing CB5341-000

Description
Body Features Flexibility : Semi-Rigid Fluid Type : Lubricating Oil, Turbine Fuel, De-Icing Fluid, Hydraulic Fluid Primary Product Color : Red Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Cut Length : 1219.2 MM  [48 INCH ] Expanded Inside Diameter (Min) : 19.05 MM  [.75 INCH ] Heat Shrink Tubing Size Range : 5.59 - 19.05 MM  [.22 - .75 INCH ] Recovered Inside Diameter (Max) : 5.59 MM  [.22 INCH ] Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Product Family : SST Wall Type : Single Usage Conditions Fluid Resistance : Immersion Protection, Moisture Heat Shrink Tubing Flammability : Non-Flame-Retardant Heat Shrink Tubing Resistance : Abrasion, Fluids, Moisture Operating Temperature Range (DEGC) : -55 - 110 Recovery Temperature (DEGC) : 121 Shrink Temperature (Min) (DEGC) : 90
Request a Quote
Description
Body Features Flexibility : Semi-Rigid Fluid Type : Lubricating Oil, Turbine Fuel, De-Icing Fluid, Hydraulic Fluid Primary Product Color : Red Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Cut Length : 1219.2 MM  [48 INCH ] Expanded Inside Diameter (Min) : 19.05 MM  [.75 INCH ] Heat Shrink Tubing Size Range : 5.59 - 19.05 MM  [.22 - .75 INCH ] Recovered Inside Diameter (Max) : 5.59 MM  [.22 INCH ] Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Product Family : SST Wall Type : Single Usage Conditions Fluid Resistance : Immersion Protection, Moisture Heat Shrink Tubing Flammability : Non-Flame-Retardant Heat Shrink Tubing Resistance : Abrasion, Fluids, Moisture Operating Temperature Range (DEGC) : -55 - 110 Recovery Temperature (DEGC) : 121 Shrink Temperature (Min) (DEGC) : 90
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - CB5341-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
CB5341-000
Heat Shrink Tubing CB5341-000
Body Features Flexibility : Semi-Rigid Fluid Type : Lubricating Oil, Turbine Fuel, De-Icing Fluid, Hydraulic Fluid Primary Product Color : Red Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Cut Length : 1219.2 MM  [48 INCH ] Expanded Inside Diameter (Min) : 19.05 MM  [.75 INCH ] Heat Shrink Tubing Size Range : 5.59 - 19.05 MM  [.22 - .75 INCH ] Recovered Inside Diameter (Max) : 5.59 MM  [.22 INCH ] Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Product Family : SST Wall Type : Single Usage Conditions Fluid Resistance : Immersion Protection, Moisture Heat Shrink Tubing Flammability : Non-Flame-Retardant Heat Shrink Tubing Resistance : Abrasion, Fluids, Moisture Operating Temperature Range (DEGC) : -55 - 110 Recovery Temperature (DEGC) : 121 Shrink Temperature (Min) (DEGC) : 90

Body Features


  • Flexibility : Semi-Rigid
  • Fluid Type : Lubricating Oil, Turbine Fuel, De-Icing Fluid, Hydraulic Fluid
  • Primary Product Color : Red
  • Primary Product Material : Irradiated Modified Polyolefin
  • Shrink Ratio : 3:1

Dimensions


  • Cut Length : 1219.2 MM  [48 INCH ]
  • Expanded Inside Diameter (Min) : 19.05 MM  [.75 INCH ]
  • Heat Shrink Tubing Size Range : 5.59 - 19.05 MM  [.22 - .75 INCH ]
  • Recovered Inside Diameter (Max) : 5.59 MM  [.22 INCH ]

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : US

Packaging Features


  • Packaging Method : Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Product Family : SST
  • Wall Type : Single

Usage Conditions


  • Fluid Resistance : Immersion Protection, Moisture
  • Heat Shrink Tubing Flammability : Non-Flame-Retardant
  • Heat Shrink Tubing Resistance : Abrasion, Fluids, Moisture
  • Operating Temperature Range (DEGC) : -55 - 110
  • Recovery Temperature (DEGC) : 121
  • Shrink Temperature (Min) (DEGC) : 90
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number CB5341-000
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sleeving Shrink Tubing
View Details
shrink tube - 033809N002 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink boot - 014473-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 009333-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details