Body Features Flexibility : Semi-Rigid Fluid Type : Lubricating Oil, Turbine Fuel, Hydraulic Fluid, De-Icing Fluid Primary Product Color : Red Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1
Dimensions Expanded Inside Diameter (Min) : 10.16 MM [.4 INCH ] Product Length : 762 MM [30 INCH ] Recovered Inside Diameter (Max) : 3.81 MM [.15 INCH ] Recovered Wall Thickness (Tolerance) : 1.78 MM [.07 INCH ] Tubing Size Range : 3.81 - 10.16 MM [.15 - .4 INCH ]
Electrical Characteristics Operating Voltage (Max) (KV) : .6
Operation/Applicatio
n Mechanical Resistance : Abrasion Resistant, Fluids, Moisture
Other Meets Low Outgassing Requirements : No Product Source : Czech Republic
Packaging Features Packaging Method : Box
Product Availability Applicable Region : Global
Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall
Usage Conditions Operating Temperature Range : -55 - 110 DEGC [-67 - 230 DEGF ] Recovery Temperature (DEGC) : 121 Resistance Properties : Moisture Resistant Shrink Temperature (Min) (DEGC) : 90 Tubing Flammability Type : Non-Flame-Retardant
Body Features
- Flexibility : Semi-Rigid
- Fluid Type : Lubricating Oil, Turbine Fuel, Hydraulic Fluid, De-Icing Fluid
- Primary Product Color : Red
- Primary Product Material : Irradiated Modified Polyolefin
- Shrink Ratio : 3:1
Dimensions
- Expanded Inside Diameter (Min) : 10.16 MM [.4 INCH ]
- Product Length : 762 MM [30 INCH ]
- Recovered Inside Diameter (Max) : 3.81 MM [.15 INCH ]
- Recovered Wall Thickness (Tolerance) : 1.78 MM [.07 INCH ]
- Tubing Size Range : 3.81 - 10.16 MM [.15 - .4 INCH ]
Electrical Characteristics
- Operating Voltage (Max) (KV) : .6
Operation/Application
- Mechanical Resistance : Abrasion Resistant, Fluids, Moisture
Other
- Meets Low Outgassing Requirements : No
- Product Source : Czech Republic
Packaging Features
Product Availability
- Applicable Region : Global
Product Type Features
- Tubing Product Type : Heat Shrink Tubing
- Wall Type : Dual Wall
Usage Conditions
- Operating Temperature Range : -55 - 110 DEGC [-67 - 230 DEGF ]
- Recovery Temperature (DEGC) : 121
- Resistance Properties : Moisture Resistant
- Shrink Temperature (Min) (DEGC) : 90
- Tubing Flammability Type : Non-Flame-Retardant