TE Connectivity Heat Shrink Tubing CB5277-000

Description
Body Features Flexibility : Semi-Rigid Fluid Type : Turbine Fuel, De-Icing Fluid, Hydraulic Fluid, Lubricating Oil Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Cut Length : 304.8 MM  [12 INCH ] Expanded Inside Diameter (Min) : 27.9 MM  [1.098 INCH ] Heat Shrink Tubing Size Range : 9.5 - 27.9 MM  [.374 - 1.098 INCH ] Recovered Inside Diameter (Max) : 9.5 MM  [.374 INCH ] Recovered Wall Thickness (Tolerance) : 3.05 MM  [.12 INCH ] Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Product Family : SST Wall Type : Single Usage Conditions Fluid Resistance : Moisture/Spray Protection Heat Shrink Tubing Flammability : Non-Flame-Retardant Heat Shrink Tubing Resistance : Fluids, Abrasion, Moisture Operating Temperature Range (DEGC) : -55 - 110 Recovery Temperature (DEGC) : 121 Shrink Temperature (Min) (DEGC) : 90
Request a Quote
Description
Body Features Flexibility : Semi-Rigid Fluid Type : Turbine Fuel, De-Icing Fluid, Hydraulic Fluid, Lubricating Oil Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Cut Length : 304.8 MM  [12 INCH ] Expanded Inside Diameter (Min) : 27.9 MM  [1.098 INCH ] Heat Shrink Tubing Size Range : 9.5 - 27.9 MM  [.374 - 1.098 INCH ] Recovered Inside Diameter (Max) : 9.5 MM  [.374 INCH ] Recovered Wall Thickness (Tolerance) : 3.05 MM  [.12 INCH ] Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Product Family : SST Wall Type : Single Usage Conditions Fluid Resistance : Moisture/Spray Protection Heat Shrink Tubing Flammability : Non-Flame-Retardant Heat Shrink Tubing Resistance : Fluids, Abrasion, Moisture Operating Temperature Range (DEGC) : -55 - 110 Recovery Temperature (DEGC) : 121 Shrink Temperature (Min) (DEGC) : 90
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - CB5277-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
CB5277-000
Heat Shrink Tubing CB5277-000
Body Features Flexibility : Semi-Rigid Fluid Type : Turbine Fuel, De-Icing Fluid, Hydraulic Fluid, Lubricating Oil Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Cut Length : 304.8 MM  [12 INCH ] Expanded Inside Diameter (Min) : 27.9 MM  [1.098 INCH ] Heat Shrink Tubing Size Range : 9.5 - 27.9 MM  [.374 - 1.098 INCH ] Recovered Inside Diameter (Max) : 9.5 MM  [.374 INCH ] Recovered Wall Thickness (Tolerance) : 3.05 MM  [.12 INCH ] Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Product Family : SST Wall Type : Single Usage Conditions Fluid Resistance : Moisture/Spray Protection Heat Shrink Tubing Flammability : Non-Flame-Retardant Heat Shrink Tubing Resistance : Fluids, Abrasion, Moisture Operating Temperature Range (DEGC) : -55 - 110 Recovery Temperature (DEGC) : 121 Shrink Temperature (Min) (DEGC) : 90

Body Features


  • Flexibility : Semi-Rigid
  • Fluid Type : Turbine Fuel, De-Icing Fluid, Hydraulic Fluid, Lubricating Oil
  • Primary Product Color : Black
  • Primary Product Material : Irradiated Modified Polyolefin
  • Shrink Ratio : 3:1

Dimensions


  • Cut Length : 304.8 MM  [12 INCH ]
  • Expanded Inside Diameter (Min) : 27.9 MM  [1.098 INCH ]
  • Heat Shrink Tubing Size Range : 9.5 - 27.9 MM  [.374 - 1.098 INCH ]
  • Recovered Inside Diameter (Max) : 9.5 MM  [.374 INCH ]
  • Recovered Wall Thickness (Tolerance) : 3.05 MM  [.12 INCH ]

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : US

Packaging Features


  • Packaging Method : Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Product Family : SST
  • Wall Type : Single

Usage Conditions


  • Fluid Resistance : Moisture/Spray Protection
  • Heat Shrink Tubing Flammability : Non-Flame-Retardant
  • Heat Shrink Tubing Resistance : Fluids, Abrasion, Moisture
  • Operating Temperature Range (DEGC) : -55 - 110
  • Recovery Temperature (DEGC) : 121
  • Shrink Temperature (Min) (DEGC) : 90
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number CB5277-000
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 080057N002 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 042787J001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -30 to 125 C (-22 to 257 F)
View Details
2 suppliers
Power Cable Wraps - 048242-001 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
Heat Shrink Tubing - 0743194002 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details