Body Features Flexibility : Semi-Rigid Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 5:1
Dimensions Expanded Inside Diameter (Min) : 63.5 MM [2.5 INCH ] Product Length : 254 MM [10 INCH ] Recovered Inside Diameter (Max) : 13.97 MM [.55 INCH ] Recovered Wall Thickness (Nominal) : 3.05 MM [.12 INCH ] Recovered Wall Thickness (Tolerance) : 3.05 MM [.12 INCH ] Tubing Size Range : 13.97 - 63.5 MM [.55 - 2.5 INCH ]
Electrical Characteristics Operating Voltage (Max) (KV) : .6
Industry Standards Flammability Test Method : ASTM D2671, Procedure C
Operation/Applicatio
n Mechanical Resistance : Mechanical Damage, Abrasion Resistant
Other Meets Low Outgassing Requirements : No Product Source : Czech Republic
Packaging Features Packaging Method : Box
Product Availability Applicable Region : Global
Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall
Usage Conditions Operating Temperature Range : -55 - 110 DEGC [-67 - 230 DEGF ] Recovery Temperature (DEGC) : 121 Shrink Temperature (Min) (DEGC) : 80 Tubing Flammability Type : Flame-Retardant
Body Features
- Flexibility : Semi-Rigid
- Primary Product Color : Black
- Primary Product Material : Irradiated Modified Polyolefin
- Shrink Ratio : 5:1
Dimensions
- Expanded Inside Diameter (Min) : 63.5 MM [2.5 INCH ]
- Product Length : 254 MM [10 INCH ]
- Recovered Inside Diameter (Max) : 13.97 MM [.55 INCH ]
- Recovered Wall Thickness (Nominal) : 3.05 MM [.12 INCH ]
- Recovered Wall Thickness (Tolerance) : 3.05 MM [.12 INCH ]
- Tubing Size Range : 13.97 - 63.5 MM [.55 - 2.5 INCH ]
Electrical Characteristics
- Operating Voltage (Max) (KV) : .6
Industry Standards
- Flammability Test Method : ASTM D2671, Procedure C
Operation/Application
- Mechanical Resistance : Mechanical Damage, Abrasion Resistant
Other
- Meets Low Outgassing Requirements : No
- Product Source : Czech Republic
Packaging Features
Product Availability
- Applicable Region : Global
Product Type Features
- Tubing Product Type : Heat Shrink Tubing
- Wall Type : Single Wall
Usage Conditions
- Operating Temperature Range : -55 - 110 DEGC [-67 - 230 DEGF ]
- Recovery Temperature (DEGC) : 121
- Shrink Temperature (Min) (DEGC) : 80
- Tubing Flammability Type : Flame-Retardant