TE Connectivity Heat Shrink Tubing CB5154-000

Description
Body Features Flexibility : Semi-Rigid Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 5:1 Dimensions Expanded Inside Diameter (Min) : 50.8 MM  [2 INCH ] Recovered Inside Diameter (Max) : 10.47 MM  [.412 INCH ] Recovered Wall Thickness (Nominal) : 2.67 MM  [.105 INCH ] Recovered Wall Thickness (Tolerance) : 2.67 MM  [.105 INCH ] Tubing Size Range : 10.47 - 50.8 MM  [.412 - 2 INCH ] Industry Standards Flammability Test Method : ASTM D2671, Procedure C Operation/Applicatio n Mechanical Resistance : Mechanical Damage, Abrasion Resistant Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ] Recovery Temperature (DEGC) : 121 Shrink Temperature (Min) (DEGC) : 80 Tubing Flammability Type : Flame-Retardant
Request a Quote
Description
Body Features Flexibility : Semi-Rigid Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 5:1 Dimensions Expanded Inside Diameter (Min) : 50.8 MM  [2 INCH ] Recovered Inside Diameter (Max) : 10.47 MM  [.412 INCH ] Recovered Wall Thickness (Nominal) : 2.67 MM  [.105 INCH ] Recovered Wall Thickness (Tolerance) : 2.67 MM  [.105 INCH ] Tubing Size Range : 10.47 - 50.8 MM  [.412 - 2 INCH ] Industry Standards Flammability Test Method : ASTM D2671, Procedure C Operation/Applicatio n Mechanical Resistance : Mechanical Damage, Abrasion Resistant Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ] Recovery Temperature (DEGC) : 121 Shrink Temperature (Min) (DEGC) : 80 Tubing Flammability Type : Flame-Retardant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - CB5154-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
CB5154-000
Heat Shrink Tubing CB5154-000
Body Features Flexibility : Semi-Rigid Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 5:1 Dimensions Expanded Inside Diameter (Min) : 50.8 MM  [2 INCH ] Recovered Inside Diameter (Max) : 10.47 MM  [.412 INCH ] Recovered Wall Thickness (Nominal) : 2.67 MM  [.105 INCH ] Recovered Wall Thickness (Tolerance) : 2.67 MM  [.105 INCH ] Tubing Size Range : 10.47 - 50.8 MM  [.412 - 2 INCH ] Industry Standards Flammability Test Method : ASTM D2671, Procedure C Operation/Applicatio n Mechanical Resistance : Mechanical Damage, Abrasion Resistant Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ] Recovery Temperature (DEGC) : 121 Shrink Temperature (Min) (DEGC) : 80 Tubing Flammability Type : Flame-Retardant

Body Features


  • Flexibility : Semi-Rigid
  • Primary Product Color : Black
  • Primary Product Material : Irradiated Modified Polyolefin
  • Shrink Ratio : 5:1

Dimensions


  • Expanded Inside Diameter (Min) : 50.8 MM  [2 INCH ]
  • Recovered Inside Diameter (Max) : 10.47 MM  [.412 INCH ]
  • Recovered Wall Thickness (Nominal) : 2.67 MM  [.105 INCH ]
  • Recovered Wall Thickness (Tolerance) : 2.67 MM  [.105 INCH ]
  • Tubing Size Range : 10.47 - 50.8 MM  [.412 - 2 INCH ]

Industry Standards


  • Flammability Test Method : ASTM D2671, Procedure C

Operation/Application


  • Mechanical Resistance : Mechanical Damage, Abrasion Resistant

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : Czech Republic

Packaging Features


  • Packaging Method : Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Tubing Product Type : Heat Shrink Tubing
  • Wall Type : Single Wall

Usage Conditions


  • Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
  • Recovery Temperature (DEGC) : 121
  • Shrink Temperature (Min) (DEGC) : 80
  • Tubing Flammability Type : Flame-Retardant
Buy Now
shrink tube - CB5154-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
CB5154-000
shrink tube CB5154-000
High Ratio

High Ratio

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number CB5154-000 CB5154-000
Product Name Heat Shrink Tubing shrink tube
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 062806N001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Cable Transitions & Breakouts - 086959-000 - TE Connectivity
Specs
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
shrink tube - 028833-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0934446018 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyethylene/Polyester
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details