TE Connectivity Heat Shrink Tubing CB5150-000

Description
Body Features Flexibility : Semi-Rigid Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 5:1 Dimensions Expanded Inside Diameter (Min) : 50.8 MM  [2 INCH ] Product Length : 10 MM  [.393 INCH ] Recovered Inside Diameter (Max) : 10.47 MM  [.412 INCH ] Recovered Wall Thickness (Nominal) : 2.67 MM  [.105 INCH ] Recovered Wall Thickness (Tolerance) : 2.67 MM  [.105 INCH ] Tubing Size Range : 10.47 - 50.8 MM  [.412 - 2 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Industry Standards Flammability Test Method : ASTM D2671, Procedure C Operation/Applicatio n Mechanical Resistance : Abrasion Resistant, Mechanical Damage Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ] Recovery Temperature (DEGC) : 121 Shrink Temperature (Min) (DEGC) : 80 Tubing Flammability Type : Flame-Retardant
Request a Quote
Description
Body Features Flexibility : Semi-Rigid Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 5:1 Dimensions Expanded Inside Diameter (Min) : 50.8 MM  [2 INCH ] Product Length : 10 MM  [.393 INCH ] Recovered Inside Diameter (Max) : 10.47 MM  [.412 INCH ] Recovered Wall Thickness (Nominal) : 2.67 MM  [.105 INCH ] Recovered Wall Thickness (Tolerance) : 2.67 MM  [.105 INCH ] Tubing Size Range : 10.47 - 50.8 MM  [.412 - 2 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Industry Standards Flammability Test Method : ASTM D2671, Procedure C Operation/Applicatio n Mechanical Resistance : Abrasion Resistant, Mechanical Damage Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ] Recovery Temperature (DEGC) : 121 Shrink Temperature (Min) (DEGC) : 80 Tubing Flammability Type : Flame-Retardant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - CB5150-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
CB5150-000
Heat Shrink Tubing CB5150-000
Body Features Flexibility : Semi-Rigid Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 5:1 Dimensions Expanded Inside Diameter (Min) : 50.8 MM  [2 INCH ] Product Length : 10 MM  [.393 INCH ] Recovered Inside Diameter (Max) : 10.47 MM  [.412 INCH ] Recovered Wall Thickness (Nominal) : 2.67 MM  [.105 INCH ] Recovered Wall Thickness (Tolerance) : 2.67 MM  [.105 INCH ] Tubing Size Range : 10.47 - 50.8 MM  [.412 - 2 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Industry Standards Flammability Test Method : ASTM D2671, Procedure C Operation/Applicatio n Mechanical Resistance : Abrasion Resistant, Mechanical Damage Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ] Recovery Temperature (DEGC) : 121 Shrink Temperature (Min) (DEGC) : 80 Tubing Flammability Type : Flame-Retardant

Body Features


  • Flexibility : Semi-Rigid
  • Primary Product Color : Black
  • Primary Product Material : Irradiated Modified Polyolefin
  • Shrink Ratio : 5:1

Dimensions


  • Expanded Inside Diameter (Min) : 50.8 MM  [2 INCH ]
  • Product Length : 10 MM  [.393 INCH ]
  • Recovered Inside Diameter (Max) : 10.47 MM  [.412 INCH ]
  • Recovered Wall Thickness (Nominal) : 2.67 MM  [.105 INCH ]
  • Recovered Wall Thickness (Tolerance) : 2.67 MM  [.105 INCH ]
  • Tubing Size Range : 10.47 - 50.8 MM  [.412 - 2 INCH ]

Electrical Characteristics


  • Operating Voltage (Max) (KV) : .6

Industry Standards


  • Flammability Test Method : ASTM D2671, Procedure C

Operation/Application


  • Mechanical Resistance : Abrasion Resistant, Mechanical Damage

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : Czech Republic

Packaging Features


  • Packaging Method : Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Tubing Product Type : Heat Shrink Tubing
  • Wall Type : Single Wall

Usage Conditions


  • Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
  • Recovery Temperature (DEGC) : 121
  • Shrink Temperature (Min) (DEGC) : 80
  • Tubing Flammability Type : Flame-Retardant
Buy Now
shrink tube - CB5150-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
CB5150-000
shrink tube CB5150-000
High Ratio

High Ratio

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number CB5150-000 CB5150-000
Product Name Heat Shrink Tubing shrink tube
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 069783M015 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0619356006 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
shrink tube - 053021-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 020443N001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details