TE Connectivity Heat Shrink Tubing CB5134-000

Description
Body Features Flexibility : Very Flexible Fluid Type : Water Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 5.6:1 Dimensions Cut Length : 10 MM  [.393 INCH ] Expanded Inside Diameter (Min) : 101.6 MM  [4 INCH ] Heat Shrink Tubing Size Range : 22.86 - 101.6 MM  [.9 - 4 INCH ] Recovered Inside Diameter (Max) : 22.86 MM  [.9 INCH ] Recovered Wall Thickness (Nominal) : 3.56 MM  [.14 INCH ] Recovered Wall Thickness (Tolerance) : 3.56 MM  [.14 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Product Family : HRHF Wall Type : Single Usage Conditions Fluid Resistance : None Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Abrasion, Mechanical Damage Operating Temperature Range (DEGC) : -55 - 110 Recovery Temperature (DEGC) : 121 Shrink Temperature (Min) (DEGC) : 80
Request a Quote
Description
Body Features Flexibility : Very Flexible Fluid Type : Water Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 5.6:1 Dimensions Cut Length : 10 MM  [.393 INCH ] Expanded Inside Diameter (Min) : 101.6 MM  [4 INCH ] Heat Shrink Tubing Size Range : 22.86 - 101.6 MM  [.9 - 4 INCH ] Recovered Inside Diameter (Max) : 22.86 MM  [.9 INCH ] Recovered Wall Thickness (Nominal) : 3.56 MM  [.14 INCH ] Recovered Wall Thickness (Tolerance) : 3.56 MM  [.14 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Product Family : HRHF Wall Type : Single Usage Conditions Fluid Resistance : None Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Abrasion, Mechanical Damage Operating Temperature Range (DEGC) : -55 - 110 Recovery Temperature (DEGC) : 121 Shrink Temperature (Min) (DEGC) : 80
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - CB5134-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
CB5134-000
Heat Shrink Tubing CB5134-000
Body Features Flexibility : Very Flexible Fluid Type : Water Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 5.6:1 Dimensions Cut Length : 10 MM  [.393 INCH ] Expanded Inside Diameter (Min) : 101.6 MM  [4 INCH ] Heat Shrink Tubing Size Range : 22.86 - 101.6 MM  [.9 - 4 INCH ] Recovered Inside Diameter (Max) : 22.86 MM  [.9 INCH ] Recovered Wall Thickness (Nominal) : 3.56 MM  [.14 INCH ] Recovered Wall Thickness (Tolerance) : 3.56 MM  [.14 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Product Family : HRHF Wall Type : Single Usage Conditions Fluid Resistance : None Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Abrasion, Mechanical Damage Operating Temperature Range (DEGC) : -55 - 110 Recovery Temperature (DEGC) : 121 Shrink Temperature (Min) (DEGC) : 80

Body Features


  • Flexibility : Very Flexible
  • Fluid Type : Water
  • Primary Product Color : Black
  • Primary Product Material : Irradiated Modified Polyolefin
  • Shrink Ratio : 5.6:1

Dimensions


  • Cut Length : 10 MM  [.393 INCH ]
  • Expanded Inside Diameter (Min) : 101.6 MM  [4 INCH ]
  • Heat Shrink Tubing Size Range : 22.86 - 101.6 MM  [.9 - 4 INCH ]
  • Recovered Inside Diameter (Max) : 22.86 MM  [.9 INCH ]
  • Recovered Wall Thickness (Nominal) : 3.56 MM  [.14 INCH ]
  • Recovered Wall Thickness (Tolerance) : 3.56 MM  [.14 INCH ]

Electrical Characteristics


  • Voltage (Max) (KV) : .6

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : US

Packaging Features


  • Packaging Method : Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Product Family : HRHF
  • Wall Type : Single

Usage Conditions


  • Fluid Resistance : None
  • Heat Shrink Tubing Flammability : Flame-Retardant
  • Heat Shrink Tubing Resistance : Abrasion, Mechanical Damage
  • Operating Temperature Range (DEGC) : -55 - 110
  • Recovery Temperature (DEGC) : 121
  • Shrink Temperature (Min) (DEGC) : 80
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number CB5134-000
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable Heat Shrink Tubing - 064450-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
Heat Shrink Boots - 074155-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
shrink tube - 040571-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Power Cable Heat Shrink Tubing - 082743-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details