TE Connectivity Heat Shrink Tubing CB5129-000

Description
Body Features Flexibility : Very Flexible Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 5.6:1 Dimensions Expanded Inside Diameter (Min) : 63.5 MM  [2.5 INCH ] Heat Shrink Tubing Size Range : 12.8 - 63.5 MM  [.5 - 2.5 INCH ] Recovered Inside Diameter (Max) : 12.8 MM  [.5 INCH ] Recovered Wall Thickness (Tolerance) : 3.05 MM  [.12 INCH ] Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Wall Type : Single Usage Conditions Fluid Resistance : None Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Abrasion, Mechanical Damage Operating Temperature Range (DEGC) : -55 - 110 Recovery Temperature (DEGC) : 121 Shrink Temperature (Min) (DEGC) : 80
Request a Quote
Description
Body Features Flexibility : Very Flexible Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 5.6:1 Dimensions Expanded Inside Diameter (Min) : 63.5 MM  [2.5 INCH ] Heat Shrink Tubing Size Range : 12.8 - 63.5 MM  [.5 - 2.5 INCH ] Recovered Inside Diameter (Max) : 12.8 MM  [.5 INCH ] Recovered Wall Thickness (Tolerance) : 3.05 MM  [.12 INCH ] Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Wall Type : Single Usage Conditions Fluid Resistance : None Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Abrasion, Mechanical Damage Operating Temperature Range (DEGC) : -55 - 110 Recovery Temperature (DEGC) : 121 Shrink Temperature (Min) (DEGC) : 80
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - CB5129-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
CB5129-000
Heat Shrink Tubing CB5129-000
Body Features Flexibility : Very Flexible Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 5.6:1 Dimensions Expanded Inside Diameter (Min) : 63.5 MM  [2.5 INCH ] Heat Shrink Tubing Size Range : 12.8 - 63.5 MM  [.5 - 2.5 INCH ] Recovered Inside Diameter (Max) : 12.8 MM  [.5 INCH ] Recovered Wall Thickness (Tolerance) : 3.05 MM  [.12 INCH ] Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Wall Type : Single Usage Conditions Fluid Resistance : None Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Abrasion, Mechanical Damage Operating Temperature Range (DEGC) : -55 - 110 Recovery Temperature (DEGC) : 121 Shrink Temperature (Min) (DEGC) : 80

Body Features


  • Flexibility : Very Flexible
  • Primary Product Color : Black
  • Primary Product Material : Irradiated Modified Polyolefin
  • Shrink Ratio : 5.6:1

Dimensions


  • Expanded Inside Diameter (Min) : 63.5 MM  [2.5 INCH ]
  • Heat Shrink Tubing Size Range : 12.8 - 63.5 MM  [.5 - 2.5 INCH ]
  • Recovered Inside Diameter (Max) : 12.8 MM  [.5 INCH ]
  • Recovered Wall Thickness (Tolerance) : 3.05 MM  [.12 INCH ]

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : Czech Republic

Packaging Features


  • Packaging Method : Piece

Product Availability


  • Applicable Region : Global

Product Type Features


  • Wall Type : Single

Usage Conditions


  • Fluid Resistance : None
  • Heat Shrink Tubing Flammability : Flame-Retardant
  • Heat Shrink Tubing Resistance : Abrasion, Mechanical Damage
  • Operating Temperature Range (DEGC) : -55 - 110
  • Recovery Temperature (DEGC) : 121
  • Shrink Temperature (Min) (DEGC) : 80
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number CB5129-000
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 063419N001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 065027-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Boots - 069954-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers