TE Connectivity Heat Shrink Tubing CB5123-000

Description
Body Features Flexibility : Very Flexible Fluid Type : Water Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 5.6:1 Dimensions Cut Length : 20 MM  [.787 INCH ] Expanded Inside Diameter (Min) : 50.8 MM  [2 INCH ] Heat Shrink Tubing Size Range : 9.52 - 50.8 MM  [.375 - 2 INCH ] Recovered Inside Diameter (Max) : 9.52 MM  [.375 INCH ] Recovered Wall Thickness (Nominal) : 2.67 MM  [.105 INCH ] Recovered Wall Thickness (Tolerance) : 2.67 MM  [.105 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Product Family : HRHF Wall Type : Single Usage Conditions Fluid Resistance : None Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Mechanical Damage, Abrasion Operating Temperature Range (DEGC) : -55 - 110 Recovery Temperature (DEGC) : 121 Shrink Temperature (Min) (DEGC) : 80
Request a Quote
Description
Body Features Flexibility : Very Flexible Fluid Type : Water Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 5.6:1 Dimensions Cut Length : 20 MM  [.787 INCH ] Expanded Inside Diameter (Min) : 50.8 MM  [2 INCH ] Heat Shrink Tubing Size Range : 9.52 - 50.8 MM  [.375 - 2 INCH ] Recovered Inside Diameter (Max) : 9.52 MM  [.375 INCH ] Recovered Wall Thickness (Nominal) : 2.67 MM  [.105 INCH ] Recovered Wall Thickness (Tolerance) : 2.67 MM  [.105 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Product Family : HRHF Wall Type : Single Usage Conditions Fluid Resistance : None Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Mechanical Damage, Abrasion Operating Temperature Range (DEGC) : -55 - 110 Recovery Temperature (DEGC) : 121 Shrink Temperature (Min) (DEGC) : 80
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - CB5123-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
CB5123-000
Heat Shrink Tubing CB5123-000
Body Features Flexibility : Very Flexible Fluid Type : Water Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 5.6:1 Dimensions Cut Length : 20 MM  [.787 INCH ] Expanded Inside Diameter (Min) : 50.8 MM  [2 INCH ] Heat Shrink Tubing Size Range : 9.52 - 50.8 MM  [.375 - 2 INCH ] Recovered Inside Diameter (Max) : 9.52 MM  [.375 INCH ] Recovered Wall Thickness (Nominal) : 2.67 MM  [.105 INCH ] Recovered Wall Thickness (Tolerance) : 2.67 MM  [.105 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Product Family : HRHF Wall Type : Single Usage Conditions Fluid Resistance : None Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Mechanical Damage, Abrasion Operating Temperature Range (DEGC) : -55 - 110 Recovery Temperature (DEGC) : 121 Shrink Temperature (Min) (DEGC) : 80

Body Features


  • Flexibility : Very Flexible
  • Fluid Type : Water
  • Primary Product Color : Black
  • Primary Product Material : Irradiated Modified Polyolefin
  • Shrink Ratio : 5.6:1

Dimensions


  • Cut Length : 20 MM  [.787 INCH ]
  • Expanded Inside Diameter (Min) : 50.8 MM  [2 INCH ]
  • Heat Shrink Tubing Size Range : 9.52 - 50.8 MM  [.375 - 2 INCH ]
  • Recovered Inside Diameter (Max) : 9.52 MM  [.375 INCH ]
  • Recovered Wall Thickness (Nominal) : 2.67 MM  [.105 INCH ]
  • Recovered Wall Thickness (Tolerance) : 2.67 MM  [.105 INCH ]

Electrical Characteristics


  • Voltage (Max) (KV) : .6

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : US

Packaging Features


  • Packaging Method : Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Product Family : HRHF
  • Wall Type : Single

Usage Conditions


  • Fluid Resistance : None
  • Heat Shrink Tubing Flammability : Flame-Retardant
  • Heat Shrink Tubing Resistance : Mechanical Damage, Abrasion
  • Operating Temperature Range (DEGC) : -55 - 110
  • Recovery Temperature (DEGC) : 121
  • Shrink Temperature (Min) (DEGC) : 80
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number CB5123-000
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0021036017 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Heat Shrink Boots - 013933-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Low Fire Hazard Material
Operating Temperature -30 to 105 C (-22 to 221 F)
View Details
shrink tube - 009333-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 040571-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details