TE Connectivity Heat Shrink Tubing CB5102-000

Description
Body Features Flexibility : Very Flexible Fluid Type : Water Primary Product Color : Clear Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 5.6:1 Dimensions Cut Length : 12 MM  [.472 INCH ] Expanded Inside Diameter (Min) : 31.75 MM  [1.25 INCH ] Heat Shrink Tubing Size Range : 6.1 - 31.75 MM  [.24 - 1.25 INCH ] Recovered Inside Diameter (Max) : 6.1 MM  [.24 INCH ] Recovered Wall Thickness (Nominal) : 1.52 MM  [.06 INCH ] Recovered Wall Thickness (Tolerance) : 1.52 MM  [.06 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Product Family : HRHF Wall Type : Single Usage Conditions Fluid Resistance : None Heat Shrink Tubing Flammability : Non-Flame-Retardant Heat Shrink Tubing Resistance : Mechanical Damage, Abrasion Operating Temperature Range (DEGC) : -55 - 110 Recovery Temperature (DEGC) : 121 Shrink Temperature (Min) (DEGC) : 80
Request a Quote
Description
Body Features Flexibility : Very Flexible Fluid Type : Water Primary Product Color : Clear Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 5.6:1 Dimensions Cut Length : 12 MM  [.472 INCH ] Expanded Inside Diameter (Min) : 31.75 MM  [1.25 INCH ] Heat Shrink Tubing Size Range : 6.1 - 31.75 MM  [.24 - 1.25 INCH ] Recovered Inside Diameter (Max) : 6.1 MM  [.24 INCH ] Recovered Wall Thickness (Nominal) : 1.52 MM  [.06 INCH ] Recovered Wall Thickness (Tolerance) : 1.52 MM  [.06 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Product Family : HRHF Wall Type : Single Usage Conditions Fluid Resistance : None Heat Shrink Tubing Flammability : Non-Flame-Retardant Heat Shrink Tubing Resistance : Mechanical Damage, Abrasion Operating Temperature Range (DEGC) : -55 - 110 Recovery Temperature (DEGC) : 121 Shrink Temperature (Min) (DEGC) : 80
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - CB5102-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
CB5102-000
Heat Shrink Tubing CB5102-000
Body Features Flexibility : Very Flexible Fluid Type : Water Primary Product Color : Clear Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 5.6:1 Dimensions Cut Length : 12 MM  [.472 INCH ] Expanded Inside Diameter (Min) : 31.75 MM  [1.25 INCH ] Heat Shrink Tubing Size Range : 6.1 - 31.75 MM  [.24 - 1.25 INCH ] Recovered Inside Diameter (Max) : 6.1 MM  [.24 INCH ] Recovered Wall Thickness (Nominal) : 1.52 MM  [.06 INCH ] Recovered Wall Thickness (Tolerance) : 1.52 MM  [.06 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Product Family : HRHF Wall Type : Single Usage Conditions Fluid Resistance : None Heat Shrink Tubing Flammability : Non-Flame-Retardant Heat Shrink Tubing Resistance : Mechanical Damage, Abrasion Operating Temperature Range (DEGC) : -55 - 110 Recovery Temperature (DEGC) : 121 Shrink Temperature (Min) (DEGC) : 80

Body Features


  • Flexibility : Very Flexible
  • Fluid Type : Water
  • Primary Product Color : Clear
  • Primary Product Material : Irradiated Modified Polyolefin
  • Shrink Ratio : 5.6:1

Dimensions


  • Cut Length : 12 MM  [.472 INCH ]
  • Expanded Inside Diameter (Min) : 31.75 MM  [1.25 INCH ]
  • Heat Shrink Tubing Size Range : 6.1 - 31.75 MM  [.24 - 1.25 INCH ]
  • Recovered Inside Diameter (Max) : 6.1 MM  [.24 INCH ]
  • Recovered Wall Thickness (Nominal) : 1.52 MM  [.06 INCH ]
  • Recovered Wall Thickness (Tolerance) : 1.52 MM  [.06 INCH ]

Electrical Characteristics


  • Voltage (Max) (KV) : .6

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : US

Packaging Features


  • Packaging Method : Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Product Family : HRHF
  • Wall Type : Single

Usage Conditions


  • Fluid Resistance : None
  • Heat Shrink Tubing Flammability : Non-Flame-Retardant
  • Heat Shrink Tubing Resistance : Mechanical Damage, Abrasion
  • Operating Temperature Range (DEGC) : -55 - 110
  • Recovery Temperature (DEGC) : 121
  • Shrink Temperature (Min) (DEGC) : 80
Buy Now
Swedesboro, NJ, United States
shrink tube
CB5102-000
shrink tube CB5102-000
shrink tube

shrink tube

Buy Now
Swedesboro, NJ, United States
shrink tube
CB5102-000
shrink tube CB5102-000
High Ratio

High Ratio

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number CB5102-000 CB5102-000
Product Name Heat Shrink Tubing shrink tube
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0838016010 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Heat Shrink Tubing - 0370534001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Medical Grade Crosslinked Fluoropolymer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
Bushings & Bobbins - 026831-000 - TE Connectivity
Specs
Material Modified Elastomer
View Details
2 suppliers
Heat Shrink Boots - 005087-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Polyolefin Flexible Modified
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details