TE Connectivity Heat Shrink Tubing CB5068-000

Description
Body Features Flexibility : Semi-Rigid Fluid Type : Water Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Cut Length (INCH) : 48 - 49 Expanded Inside Diameter (Min) : 76.2 MM  [3 INCH ] Heat Shrink Tubing Size Range : 31.75 - 76.2 MM  [1.25 - 3 INCH ] Recovered Inside Diameter (Max) : 31.75 MM  [1.25 INCH ] Recovered Wall Thickness (Tolerance) : 3.94 MM  [.16 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Product Family : BSTS Wall Type : Single Usage Conditions Fluid Resistance : Immersion Protection, Splash Protection Heat Shrink Tubing Flammability : Non-Flame-Retardant Heat Shrink Tubing Resistance : Fluids, Strain, Mechanical Damage, Abrasion Operating Temperature Range (DEGC) : -55 - 110 Recovery Temperature (DEGC) : 121 Shrink Temperature (Min) (DEGC) : 90
Request a Quote
Description
Body Features Flexibility : Semi-Rigid Fluid Type : Water Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Cut Length (INCH) : 48 - 49 Expanded Inside Diameter (Min) : 76.2 MM  [3 INCH ] Heat Shrink Tubing Size Range : 31.75 - 76.2 MM  [1.25 - 3 INCH ] Recovered Inside Diameter (Max) : 31.75 MM  [1.25 INCH ] Recovered Wall Thickness (Tolerance) : 3.94 MM  [.16 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Product Family : BSTS Wall Type : Single Usage Conditions Fluid Resistance : Immersion Protection, Splash Protection Heat Shrink Tubing Flammability : Non-Flame-Retardant Heat Shrink Tubing Resistance : Fluids, Strain, Mechanical Damage, Abrasion Operating Temperature Range (DEGC) : -55 - 110 Recovery Temperature (DEGC) : 121 Shrink Temperature (Min) (DEGC) : 90
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - CB5068-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
CB5068-000
Heat Shrink Tubing CB5068-000
Body Features Flexibility : Semi-Rigid Fluid Type : Water Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Cut Length (INCH) : 48 - 49 Expanded Inside Diameter (Min) : 76.2 MM  [3 INCH ] Heat Shrink Tubing Size Range : 31.75 - 76.2 MM  [1.25 - 3 INCH ] Recovered Inside Diameter (Max) : 31.75 MM  [1.25 INCH ] Recovered Wall Thickness (Tolerance) : 3.94 MM  [.16 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Product Family : BSTS Wall Type : Single Usage Conditions Fluid Resistance : Immersion Protection, Splash Protection Heat Shrink Tubing Flammability : Non-Flame-Retardant Heat Shrink Tubing Resistance : Fluids, Strain, Mechanical Damage, Abrasion Operating Temperature Range (DEGC) : -55 - 110 Recovery Temperature (DEGC) : 121 Shrink Temperature (Min) (DEGC) : 90

Body Features


  • Flexibility : Semi-Rigid
  • Fluid Type : Water
  • Primary Product Color : Black
  • Primary Product Material : Irradiated Modified Polyolefin
  • Shrink Ratio : 3:1

Dimensions


  • Cut Length (INCH) : 48 - 49
  • Expanded Inside Diameter (Min) : 76.2 MM  [3 INCH ]
  • Heat Shrink Tubing Size Range : 31.75 - 76.2 MM  [1.25 - 3 INCH ]
  • Recovered Inside Diameter (Max) : 31.75 MM  [1.25 INCH ]
  • Recovered Wall Thickness (Tolerance) : 3.94 MM  [.16 INCH ]

Electrical Characteristics


  • Voltage (Max) (KV) : .6

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : US

Packaging Features


  • Packaging Method : Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Product Family : BSTS
  • Wall Type : Single

Usage Conditions


  • Fluid Resistance : Immersion Protection, Splash Protection
  • Heat Shrink Tubing Flammability : Non-Flame-Retardant
  • Heat Shrink Tubing Resistance : Fluids, Strain, Mechanical Damage, Abrasion
  • Operating Temperature Range (DEGC) : -55 - 110
  • Recovery Temperature (DEGC) : 121
  • Shrink Temperature (Min) (DEGC) : 90
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number CB5068-000
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 005733-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Power Cable Wraps - 059455-001 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
Heat Shrink Tubing - 0442512001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
shrink tube - 014999-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details