TE Connectivity Heat Shrink Caps CB4859-000

Description
Body Features Material Code : 25 Material Systems Code : 25 Sealant Type : Anti-Flux Configuration Features Adhesive Requirement : Adhesive Precoat Other Adhesive Code : /225 Precoat Molded Part Shape Code : 101A Product Type Features Wall Type : Dual Wall Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Material Code : 25 Material Systems Code : 25 Sealant Type : Anti-Flux Configuration Features Adhesive Requirement : Adhesive Precoat Other Adhesive Code : /225 Precoat Molded Part Shape Code : 101A Product Type Features Wall Type : Dual Wall Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Caps - CB4859-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Caps
CB4859-000
Heat Shrink Caps CB4859-000
Body Features Material Code : 25 Material Systems Code : 25 Sealant Type : Anti-Flux Configuration Features Adhesive Requirement : Adhesive Precoat Other Adhesive Code : /225 Precoat Molded Part Shape Code : 101A Product Type Features Wall Type : Dual Wall Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ]

Body Features


  • Material Code : 25
  • Material Systems Code : 25
  • Sealant Type : Anti-Flux

Configuration Features


  • Adhesive Requirement : Adhesive Precoat

Other


  • Adhesive Code : /225 Precoat
  • Molded Part Shape Code : 101A

Product Type Features


  • Wall Type : Dual Wall

Usage Conditions


  • Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ]
Buy Now Datasheet
shrink tube - CB4859-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
CB4859-000
shrink tube CB4859-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number CB4859-000 CB4859-000
Product Name Heat Shrink Caps shrink tube
Operating Temperature -75 to 150 C (-103 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 055124-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 056795M003 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 056795M001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Cable Transitions & Breakouts - 037328-001 - TE Connectivity
Specs
Material Polyolefin; Modified Polyolefin
Operating Temperature -55 to 90 C (-67 to 194 F)
View Details
2 suppliers