TE Connectivity Heat Shrink Boots CB4308-000

Description
Body Features Adhesive Pre-Coat : No Heat Shrink Boot Material Systems Code : 780 Material : NBCCS Material Code : 780 Configuration Features Lipped : Yes Dimensions Cable Diameter Range : 11.9 - 35.8 MM  [.469 - 1.409 INCH ] Wire/Cable Outside Diameter : .87 in, .787 in, 14 mm, 16 mm, .63 in, .7 in, 20 mm, .71 in, .55 in, 18 mm, 22 mm Industry Standards Approved Standards : None Government Qualified : No Operation/Applicatio n Power Cable Accessory : No Other Fluid & Chemical Resistance : Chemical, Biological, Radiological & Nuclear (CBRN) Molded Part Shape Code : 202 Product Type Features Molded Part Angle (DEG) : 180 Usage Conditions Operating Temperature Range : -55 - 175 DEGC  [-67 - 347 DEGF ]
Request a Quote
Description
Body Features Adhesive Pre-Coat : No Heat Shrink Boot Material Systems Code : 780 Material : NBCCS Material Code : 780 Configuration Features Lipped : Yes Dimensions Cable Diameter Range : 11.9 - 35.8 MM  [.469 - 1.409 INCH ] Wire/Cable Outside Diameter : .87 in, .787 in, 14 mm, 16 mm, .63 in, .7 in, 20 mm, .71 in, .55 in, 18 mm, 22 mm Industry Standards Approved Standards : None Government Qualified : No Operation/Applicatio n Power Cable Accessory : No Other Fluid & Chemical Resistance : Chemical, Biological, Radiological & Nuclear (CBRN) Molded Part Shape Code : 202 Product Type Features Molded Part Angle (DEG) : 180 Usage Conditions Operating Temperature Range : -55 - 175 DEGC  [-67 - 347 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - CB4308-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
CB4308-000
Heat Shrink Boots CB4308-000
Body Features Adhesive Pre-Coat : No Heat Shrink Boot Material Systems Code : 780 Material : NBCCS Material Code : 780 Configuration Features Lipped : Yes Dimensions Cable Diameter Range : 11.9 - 35.8 MM  [.469 - 1.409 INCH ] Wire/Cable Outside Diameter : .87 in, .787 in, 14 mm, 16 mm, .63 in, .7 in, 20 mm, .71 in, .55 in, 18 mm, 22 mm Industry Standards Approved Standards : None Government Qualified : No Operation/Applicatio n Power Cable Accessory : No Other Fluid & Chemical Resistance : Chemical, Biological, Radiological & Nuclear (CBRN) Molded Part Shape Code : 202 Product Type Features Molded Part Angle (DEG) : 180 Usage Conditions Operating Temperature Range : -55 - 175 DEGC  [-67 - 347 DEGF ]

Body Features


  • Adhesive Pre-Coat : No
  • Heat Shrink Boot Material Systems Code : 780
  • Material : NBCCS
  • Material Code : 780

Configuration Features


  • Lipped : Yes

Dimensions


  • Cable Diameter Range : 11.9 - 35.8 MM  [.469 - 1.409 INCH ]
  • Wire/Cable Outside Diameter : .87 in, .787 in, 14 mm, 16 mm, .63 in, .7 in, 20 mm, .71 in, .55 in, 18 mm, 22 mm

Industry Standards


  • Approved Standards : None
  • Government Qualified : No

Operation/Application


  • Power Cable Accessory : No

Other


  • Fluid & Chemical Resistance : Chemical, Biological, Radiological & Nuclear (CBRN)
  • Molded Part Shape Code : 202

Product Type Features


  • Molded Part Angle (DEG) : 180

Usage Conditions


  • Operating Temperature Range : -55 - 175 DEGC  [-67 - 347 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number CB4308-000
Product Name Heat Shrink Boots
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0418834001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
shrink tube - 001885-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Boots - 043951-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
Cable Transitions & Breakouts - 024093-000 - TE Connectivity
Specs
Material Modified Fluoro-Elastomer
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers