Body Features Blocked : Yes Compatible Conductor Material : Copper Conductor Type : Solid, Stranded Primary Product Material : Aluminum
Configuration Features Number of Bolts : 4 Visual Inspection : No
Dimensions Bolt Head Size (Across Flats) (MM) : 18 Compatible Conductor Cross-Section Range (MMSQ) : 95 - 185, 50 - 185 Compatible Conductor Range (AWGKC) : 4/0 - 400 Inside Diameter Range : 19 MM [.75 INCH ]
Electrical Characteristics Voltage Class (KV) : ≤ 36
Operation/Applicatio
n Mechanical Connector Product Type : Bolted Connector
Other Conductor Gauge Type : Metric
Product Availability Product Availability : Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, Asia, China
Product Type Features Installation Technology : Shear Bolt
Body Features
- Blocked : Yes
- Compatible Conductor Material : Copper
- Conductor Type : Solid, Stranded
- Primary Product Material : Aluminum
Configuration Features
- Number of Bolts : 4
- Visual Inspection : No
Dimensions
- Bolt Head Size (Across Flats) (MM) : 18
- Compatible Conductor Cross-Section Range (MMSQ) : 95 - 185, 50 - 185
- Compatible Conductor Range (AWGKC) : 4/0 - 400
- Inside Diameter Range : 19 MM [.75 INCH ]
Electrical Characteristics
- Voltage Class (KV) : ≤ 36
Operation/Application
- Mechanical Connector Product Type : Bolted Connector
Other
- Conductor Gauge Type : Metric
Product Availability
- Product Availability : Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, Asia, China
Product Type Features
- Installation Technology : Shear Bolt