TE Connectivity RF Antennas CB30

Description
33MHz Whip, Straight RF Antenna 30MHz ~ 35MHz 0dB NMO Base Mount
Datasheet
Description
33MHz Whip, Straight RF Antenna 30MHz ~ 35MHz 0dB NMO Base Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - CB30 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
CB30
RF Antennas CB30
33MHz Whip, Straight RF Antenna 30MHz ~ 35MHz 0dB NMO Base Mount

33MHz Whip, Straight RF Antenna 30MHz ~ 35MHz 0dB NMO Base Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number CB30
Product Name RF Antennas
Technology Type Whip; Whip, Straight
Unlock Full Specs
to access all available technical data

Similar Products

Cellular / LTE MIMO Screw Mount Antenna - low profile -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
12
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
5G PCB Internal Antenna With 1.13mm Cable (L-10CM) + UFL Connector - ET-5GPC-5L10CP32-U - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 600.0 to 6000.0 MHz
Gain 7 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers